EN
  • EN
  • DE

ECH8649

Part No ECH8649
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 7.5A ECH8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 7.5A
Maximum Rds On at Id,Vgs 17 mOhm @ 4A, 4.5V
Max Gate Charge 10.8nC @ 4.5V
Max Input Capacitance 1060pF @ 10V
Maximum Power Dissipation 1.5W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-ECH
Win Source Part Number 080872-ECH8649
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECH8649 CAD Model

Description

The ECH8649 from ON Semiconductor is a cutting-edge power management device designed to cater to the demanding requirements of modern electronic applications. This MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) is tailored for high-efficiency power conversion and switching applications, making it an ideal choice for designers looking to enhance system performance while reducing power losses.

Key Features

  • Low On-Resistance: The ECH8649 boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency in power conversion circuits.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET enables high-frequency operation, thereby reducing the size of passive components and saving board space.
  • High-Temperature Operation: With the ability to operate at elevated temperatures, the ECH8649 is suitable for use in environments where thermal management is a critical concern.
  • Robust Thermal Performance: The package design of the ECH8649 is optimized for excellent thermal performance, ensuring reliability and longevity even under high power and temperature conditions.
  • Low Gate Charge: The device features a low gate charge, which reduces the amount of energy required to switch the transistor on and off, further enhancing its efficiency.

Applications

The ON Semiconductor ECH8649 is versatile and can be used in a wide array of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Control Systems
  • Computing and Server Power Systems
  • Telecommunication Equipment

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the ECH8649 is no exception. It is manufactured under stringent quality control standards, ensuring that each device meets the highest performance criteria. With its robust construction and proven design, the ECH8649 is a product that engineers can rely on for their critical power management solutions.

For more detailed specifications and application notes, customers are encouraged to consult the official datasheets and product guides available from ON Semiconductor's website or authorized distributors.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess