EN
  • EN
  • DE

ECH8657

Part No ECH8657
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 35V 4.5A ECH8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 35V
Continuous Drain Current at 25°C 4.5A
Maximum Rds On at Id,Vgs 59 mOhm @ 2A, 10V
Max Gate Charge 4.5nC @ 10V
Max Input Capacitance 230pF @ 20V
Maximum Power Dissipation 1.5W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-ECH
Win Source Part Number 080875-ECH8657
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECH8657 CAD Model

Description

Product Overview: ECH8657 from ON Semiconductor

The ECH8657 is a cutting-edge power management device produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is specifically designed to cater to the demanding requirements of modern electronic applications, ensuring high efficiency and reliability.

Key Features

  • High Performance: The ECH8657 boasts an advanced design that allows for efficient power conversion, making it ideal for high-performance applications.
  • Low On-Resistance: With its low on-resistance, this device ensures minimal power loss and heat generation, contributing to the overall efficiency of the system it is integrated into.
  • Dual P-Channel MOSFET: This product features a dual P-Channel MOSFET configuration, providing the capability to handle complex switching tasks with ease.
  • Compact Size: The ECH8657 comes in a small, leadless package that saves valuable board space while still delivering robust power management capabilities.
  • High Thermal Performance: Designed with thermal performance in mind, the device operates reliably even under high temperature conditions, making it suitable for applications with limited cooling options.

Applications

The ECH8657 is versatile and can be used in a variety of electronic systems. Some of its common applications include:

  • Power management in portable devices such as smartphones, tablets, and laptops.
  • DC-DC converters that require efficient power handling and compact size.
  • Battery management systems where precise power control is essential.
  • Load switch applications where its dual P-Channel configuration can be utilized for effective power distribution.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the stringent standards of the electronics industry. The ECH8657 is no exception, as it is manufactured with the highest level of precision and subjected to rigorous testing to ensure its performance and durability. Customers can trust this device for their critical power management needs, knowing that it is backed by ON Semiconductor's reputation for quality and reliability.

In summary, the ECH8657 from ON Semiconductor is an exceptional choice for designers looking for a power management solution that combines efficiency, compactness, and high performance. Whether it's for portable devices, power conversion, or battery management, the ECH8657 is engineered to exceed expectations.

You May Also Be Interested in

IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0000 $60.0000
9+ $12.3077 $110.7693
13+ $11.9231 $155.0003
18+ $11.5385 $207.6930
23+ $11.1539 $256.5397
30+ $10.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,492 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess