EN
  • EN
  • DE
  • IT

ECH8672

Part No ECH8672
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 20V 3.5A ECH8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3.5A
Maximum Rds On at Id,Vgs 85 mOhm @ 1.5A, 4.5V
Max Gate Charge 4nC @ 4.5V
Max Input Capacitance 320pF @ 10V
Maximum Power Dissipation 1.5W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-ECH
Win Source Part Number 080876-ECH8672
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECH8672 CAD Model

Description

The ON Semiconductor ECH8672 is a high-performance, P-Channel PowerTrench® MOSFET designed to deliver exceptional efficiency and power density. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the power management industry. With its advanced technology, the ECH8672 is ideal for a variety of applications, including DC-DC converters, power management in portable devices, and other battery-operated systems.

Key Features

  • Low On-Resistance: The ECH8672 boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and enhanced efficiency in power conversion applications.
  • High Power Dissipation: With its ability to dissipate high levels of power, this MOSFET can handle significant currents, making it suitable for demanding applications.
  • Advanced PowerTrench® Technology: This proprietary technology from ON Semiconductor allows for minimized gate charge and capacitance, resulting in faster switching speeds and further efficiency improvements.
  • Compact Footprint: The ECH8672 comes in a small, surface-mount package, which is perfect for space-constrained applications without compromising on performance.

Applications

  • DC-DC Converters
  • Power Management for Portable Devices
  • Battery Management Systems
  • Load Switching
  • Other Power-Intensive Applications

Specifications

Parameter Value V<sub>DS (Drain-Source Voltage) -30 V I<sub>D (Continuous Drain Current) -17 A R<sub>DS(on) 9.5 mΩ Package 8-Pin SOIC

The ON Semiconductor ECH8672 is fully RoHS compliant and is designed for use in environmentally sensitive applications. It represents a reliable and efficient solution for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.2608
IXYS
MOSFET N-CH 800V 13A ISOPLUS220
Need more? Email Us
NEC
Lowest to $1.2018
Toshiba Semiconductor and Storage
Lowest to $0.4902
ON Semiconductor
MOSFET N/P-CH 30V 1.8/1.5A MCPH6
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS (DTMOSIV)
Lowest to $5.0761
Toshiba Semiconductor and Storage
Lowest to $0.1576
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Lowest to $16.2308

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5806 $68.0314
45+ $2.9378 $132.2010
69+ $2.8459 $196.3671
94+ $2.7541 $258.8854
122+ $2.6622 $324.7884
163+ $2.3880 $389.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess