EN
  • EN
  • DE

EFC4621R-TR

Part No EFC4621R-TR
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH EFCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate, 2.5V Drive
Gate Charge (Qg) (Maximum) @ Vgs 29nC @ 4.5V
Power - Max 1.6W
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package 4-XFBGA
Manufacturer Package 4-EFCP (1.61x1.61)
Manufacturer Homepage www.onsemi.com
Win Source Part Number 730722-EFC4621R-TR
Popularity Medium
Supply and Demand Status Limited
Family Name EFC4621R
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian EFC4621R-TR CAD Model

Description

Introducing the EFC4621R-TR from ON Semiconductor

The EFC4621R-TR by ON Semiconductor is a state-of-the-art integrated circuit designed to meet the rigorous demands of modern electronics. This product is part of ON Semiconductor's portfolio of power management devices, which are renowned for their efficiency, reliability, and performance. The EFC4621R-TR is particularly suitable for applications requiring precise power regulation and control, making it an ideal choice for designers in various industries.

Key Features

  • High Efficiency: The EFC4621R-TR is engineered to provide high efficiency in power conversion, which is crucial for reducing heat generation and improving overall system performance.
  • Compact Footprint: With a design focused on space-saving, this component is perfect for applications where board space is at a premium.
  • Robust Thermal Performance: ON Semiconductor has equipped the EFC4621R-TR with excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.
  • Low Power Loss: The device's optimized design results in minimal power loss during operation, which enhances the energy-saving aspects of the applications it's used in.
  • High Frequency Operation: Capable of operating at high frequencies, the EFC4621R-TR allows for smaller passive components, further saving on space and cost.

Applications

The versatile nature of the EFC4621R-TR makes it suitable for a wide range of applications, including:

  • DC/DC Converters
  • Portable Devices
  • Power Supplies
  • Telecommunication Equipment
  • Computing Systems
  • Industrial Controls

Quality and Reliability

ON Semiconductor is committed to delivering products that exceed industry standards for quality and reliability. The EFC4621R-TR is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the high expectations of customers. This product is supplied in a tape and reel format (TR), which facilitates efficient assembly during the manufacturing process, especially for high-volume production environments.

With the EFC4621R-TR, ON Semiconductor continues to demonstrate its dedication to innovation and excellence in the field of power management technology. This integrated circuit is a testament to the company's ability to combine performance with practicality, making it an essential component for any power-sensitive design.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3770 $50.8950
285+ $0.3532 $100.6620
440+ $0.3413 $150.1720
635+ $0.3174 $201.5490
820+ $0.3055 $250.5100
1,025+ $0.2935 $300.8375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess