EN
  • EN
  • DE

EFC6612R-A-TF

Part No EFC6612R-A-TF
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 23A EFCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
FET Type 2 N-Channel (Dual) Asymmetrical
FET Feature Logic Level Gate, 2.5V Drive
Max Gate Charge 27nC @ 4.5V
Maximum Power Dissipation 2.5W
Mounting SMD (SMT)
Case / Package 6-CSP (1.77x3.54)
Win Source Part Number 1035902-EFC6612R-A-TF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EFC6612R-A-TF CAD Model

Description

Product Overview: EFC6612R-A-TF by ON Semiconductor

The EFC6612R-A-TF is a state-of-the-art integrated circuit produced by ON Semiconductor, renowned for its high-quality electronic components and solutions. This product is designed to cater to a wide range of applications, making it an essential component in various electronic devices.

Key Features

  • High Efficiency: The EFC6612R-A-TF boasts excellent power efficiency, reducing energy consumption and heat generation, which is crucial for maintaining the longevity and reliability of electronic systems.
  • Compact Design: Its small form factor allows for integration into space-constrained applications, offering flexibility in design without compromising on performance.
  • Durability: Manufactured with robust materials, this product is designed to withstand the rigors of everyday use, ensuring a long operational life.
  • Low Power Loss: The device minimizes power loss during operation, contributing to the overall efficiency of the system it is integrated into.
  • Versatility: Suitable for a broad array of applications, the EFC6612R-A-TF can be used in power management systems, consumer electronics, automotive modules, and more.

Applications

The versatility of the EFC6612R-A-TF makes it an ideal choice for a multitude of applications. It is commonly used in power supply circuits, battery management systems, and as a component in the power regulation modules of consumer electronics such as smartphones, tablets, and laptops. Additionally, its reliability and efficiency make it a preferred choice for automotive electronics, where consistent performance and durability are paramount.

Quality Assurance

ON Semiconductor is committed to delivering high-quality products. The EFC6612R-A-TF is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust in the ON Semiconductor brand for consistent quality and excellence in their electronic components.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8637 $60.4590
165+ $0.7087 $116.9355
255+ $0.6867 $175.1085
350+ $0.6645 $232.5750
450+ $0.6423 $289.0350
605+ $0.5759 $348.4195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess