EN
  • EN
  • DE
  • IT

EFC6612R-TF

Part No EFC6612R-TF
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 20V 23A EFCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate, 2.5V Drive
Gate Charge (Qg) (Maximum) at Vgs 27nC at 4.5V
Power - Max 2.5W
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 6-SMD, No Lead
Supplier Device Package 6-CSP (1.77x3.54)
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800654-EFC6612R-TF
Ultra Librarian 3D Model Ultra Librarian EFC6612R-TF CAD Model

Description

The ON Semiconductor EFC6612R-TF is a cutting-edge, high-efficiency power management integrated circuit designed to cater to a wide range of applications. This robust product is an exemplar of ON Semiconductor's commitment to providing innovative solutions that enhance energy conservation and prolong battery life in electronic devices.

Key Features

  • High Efficiency: The EFC6612R-TF boasts an exceptional efficiency rate, reducing power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic systems.
  • Compact Design: With its small footprint, this IC is ideal for space-constrained applications, allowing designers to minimize the size of their power supply solutions without compromising performance.
  • Integrated MOSFETs: The inclusion of internal MOSFETs simplifies the design process and reduces external component count, thus facilitating a more streamlined and cost-effective design.
  • Wide Input Voltage Range: The device is capable of operating across a broad spectrum of input voltages, making it versatile for various applications from industrial to consumer electronics.
  • Thermal Protection: Built-in thermal shutdown functionality ensures the device operates within safe temperature limits, protecting the circuitry from potential thermal damage.

Applications

The EFC6612R-TF is suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing and storage systems
  • Industrial controls and automation
  • Consumer electronics

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the EFC6612R-TF is no exception. Manufactured with high standards, the product ensures stable performance over its operational lifespan, making it a reliable choice for critical applications where consistent power management is essential.

Environmental Considerations

Adhering to environmental regulations, the EFC6612R-TF is designed with eco-friendly considerations in mind. It meets various international standards for environmental compliance, underscoring ON Semiconductor's dedication to sustainable product development.

You May Also Be Interested in

Maxim Integrated
SINGLE-PHASE, SYNCHRONOUS MOSFET / Mosfet Array
Lowest to $0.3298
Fairchild/ON Semiconductor
N-CHANNEL POWER MOSFET
Lowest to $0.2328
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5868
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4890
SANYO Semiconductor (U.S.A) Corporation
P-CHANNEL SILICON MOSFET / Mosfet Array
Need more? Email Us
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.1735
ON Semiconductor
MOSFET 2N-CH 20V 0.63A SOT363
Lowest to $0.6778
Taiwan Semiconductor
-60V, -18A, COMPLEMENTARY P-CHAN
Lowest to $4.3879
Cree/Wolfspeed
MOSFET 2N-CH 1200V 404A MODULE / Mosfet Array 1200V (1.2kV) 423A (Tc) 1660W Chassis Mount Module
Lowest to $1,340.4698

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8017 $72.0680
90+ $1.4785 $133.0650
140+ $1.4321 $200.4940
190+ $1.3860 $263.3400
245+ $1.3399 $328.2755
325+ $1.2012 $390.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,493 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess