EN
  • EN
  • DE

CAS300M12BM2

Part No CAS300M12BM2
Manufacturer Cree/Wolfspeed
Catalog FETs - Arrays
Description MOSFET 2N-CH 1200V 404A MODULE / Mosfet Array 1200V (1.2kV) 423A (Tc) 1660W Chassis Mount Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Wolfspeed, Inc.
Series Z-FET™
Package Bulk
Product Status Not For New Designs
Technology Silicon Carbide (SiC)
Configuration 2 N-Channel (Half Bridge)
FET Feature -
Drain to Source Voltage (Vdss) 1200V (1.2kV)
Current - Continuous Drain (Id) @ 25°C 423A (Tc)
Rds On (Max) @ Id, Vgs 5.7mOhm @ 300A, 20V
Vgs(th) (Max) @ Id 2.3V @ 15mA (Typ)
Gate Charge (Qg) (Max) @ Vgs 1025nC @ 20V
Input Capacitance (Ciss) (Max) @ Vds 19500pF @ 800V
Power - Max 1660W
Temperature Range - Operating 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module, Screw Terminals
Supplier Device Package Module
Base Product Number CAS300
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1352480-CAS300M12BM2
Ultra Librarian 3D Model Ultra Librarian CAS300M12BM2 CAD Model

Description

The CAS300M12BM2 is a high-performance silicon carbide (SiC) MOSFET module designed by Wolfspeed, Inc.

  • Series: Z-FET™
  • Drain to Source Voltage (Vdss): 1200V (1.2kV)
  • Continuous Drain Current (Id): 423A (Tc) @ 25°C
  • On-Resistance (Rds On): 5.7mOhm @ 300A and 20V gate to source voltage (Vgs)
  • Gate Charge (Qg): 1025nC @ 20V Vgs
  • Input Capacitance (Ciss): 19500pF @ 800V Vds
  • Mounting Type: Chassis Mount
  • Power Rating: 1660W
  • Configuration: 2 N-Channel (Half Bridge)
  • Package Type: Module
  • Terminal Type: Screw Terminals
  • Operating Temperature: Up to 150°C (TJ)

You May Also Be Interested in

MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Diodes Incorporated
Lowest to $0.6913

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,196.8480 $1,196.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess