EN
  • EN
  • DE

IXGK50N60B2D1

Part No IXGK50N60B2D1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 600V 75A 400W TO264  /  IGBT PT 600 V 75 A 400 W Through Hole TO-264 (IXGK)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Series HiPerFAST™
Package Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 75 A
Current - Collector Pulsed (Icm) 200 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 40A
Power - Max 400 W
Switching Energy 550µJ (off)
Input Type Standard
Gate Charge 140 nC
Td (on/off) @ 25°C 18ns/190ns
Test Condition 480V, 40A, 5Ohm, 15V
Reverse Recovery Time (trr) 35 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-264-3, TO-264AA
Supplier Device Package TO-264 (IXGK)
Base Product Number IXGK50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 25
Win Source Part Number 1066189-IXGK50N60B2D1
Ultra Librarian 3D Model Ultra Librarian IXGK50N60B2D1 CAD Model

Description

The IXGK50N60B2D1 is a HiPerFAST™ IGBT transistor from IXYS.

  • Maximum Power Rating: 400 W
  • Reverse Recovery Time: 35 ns
  • IGBT Type: PT
  • Voltage Collector Emitter Breakdown: 600 V
  • Maximum Collector Current: 75 A
  • Maximum Collector Pulsed Current: 200 A
  • Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 40A
  • Switching Energy: 550μJ (off)
  • Gate Charge: 140 nC
  • Td (on/off) @ 25°C: 18ns/190ns
  • Mounting Type: Through-Hole
  • Package: TO-264-3, TO-264AA
  • Operating Temperature Range: Between -55°C and 150°C (TJ)
  • Alternative Parts: IXGK64N60B3D1, IXGK72N60A3H1, IXGK72N60B3H1, APT75GN60LDQ3G, APT100GN60LDQ4G, and APT68GA60LD40.

You May Also Be Interested in

IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0835 $60.8350
24+ $4.9917 $119.8008
36+ $4.8357 $174.0852
50+ $4.6798 $233.9900
64+ $4.5237 $289.5168
86+ $4.0557 $348.7902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess