EN
  • EN
  • DE

EMD4DXV6T1G

Part No EMD4DXV6T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description Dual Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Transistor Type 1 NPN, 1 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) (Ohms) 47k, 10k
Resistor - Emitter Base (R2) (Ohms) 47k
DC Current Gain (hFE) (Minimum) @ Ic, Vce 80 @ 5mA, 10V
Vce Saturation (Maximum) @ Ib, Ic 250mV @ 300μA, 10mA
Current - Collector Cutoff (Maximum) 500nA
Power - Max 500mW
Mounting SMD
Package SOT-563, SOT-666
Manufacturer Package SOT-563
Win Source Part Number 1171914-EMD4DXV6T1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name EMD4DXV6
Introduction Date April 15, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian EMD4DXV6T1G CAD Model

Description

Introducing the EMD4DXV6T1G from ON Semiconductor

The EMD4DXV6T1G is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is designed to cater to the needs of modern electronic circuits, offering a blend of performance, efficiency, and reliability. Crafted with precision, the EMD4DXV6T1G is an ideal choice for a wide range of applications, including power management, signal processing, and more.

Key Features

  • High Current Capacity: The EMD4DXV6T1G is capable of handling high current levels, which makes it suitable for power-intensive applications.
  • Low Power Consumption: Despite its high performance, the device is designed to consume minimal power, thereby increasing the energy efficiency of the systems it is integrated into.
  • Compact Design: ON Semiconductor has packaged this component in a small, surface-mount package, allowing for a more compact PCB design and saving valuable board space.
  • Robustness: The EMD4DXV6T1G is built to withstand harsh conditions, ensuring long-term reliability and stability in a variety of environments.

Applications

The versatile nature of the EMD4DXV6T1G makes it suitable for numerous applications. It can be used in:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Portable electronic devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet stringent industry standards. The EMD4DXV6T1G is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to the highest standards. Customers can trust this component for its consistent performance and durability over time.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The EMD4DXV6T1G adheres to the company's green policy, ensuring that it is manufactured with eco-friendly practices and materials. This commitment extends to compliance with RoHS directives, which restrict the use of certain hazardous substances in electronic equipment.

Overall, the EMD4DXV6T1G from ON Semiconductor represents a blend of innovation and reliability. Whether for consumer electronics or industrial applications, this component is poised to deliver exceptional performance and contribute to the advancement of electronic technology.

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-963
Lowest to $0.3440
Nexperia USA Inc.
NOW NEXPERIA PEMB19 - SMALL SIGN
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA PEMH7 - SMALL SIGNA
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-563
Lowest to $1.4553
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-963
Lowest to $0.2038
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
Panasonic
TRANS PREBIAS 2PNP SSMINI6-F3-B
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0882 $57.7710
1,595+ $0.0725 $115.6375
2,470+ $0.0702 $173.3940
3,405+ $0.0679 $231.1995
4,395+ $0.0658 $289.1910
5,885+ $0.0589 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess