EN
  • EN
  • DE

EMH2412-TL-H

Part No EMH2412-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 24V 6A EMH8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 6A
Maximum Rds On at Id,Vgs 27 mOhm @ 3A, 4.5V
Max Gate Charge 6.3nC @ 4.5V
Maximum Power Dissipation 1.4W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-EMH
Win Source Part Number 1036330-EMH2412-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMH2412-TL-H CAD Model

Description

ON Semiconductor EMH2412-TL-H - Power MOSFET

The EMH2412-TL-H from ON Semiconductor is a cutting-edge Power MOSFET that is designed to deliver high-efficiency power management and switching. This robust semiconductor device is part of ON Semiconductor's extensive portfolio of energy-efficient solutions, which are ideal for a multitude of electronic applications ranging from power supplies to motor controls.

Key Features

  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, the EMH2412-TL-H is suitable for high-frequency applications, allowing for efficient operation and reduced switching losses.
  • Low Gate Charge: The MOSFET is designed with a low gate charge (Q<sub>G), which reduces the power required to turn the device on and off, thus conserving energy and improving performance.
  • Halogen-Free: As an environmentally conscious product, the EMH2412-TL-H is halogen-free, adhering to current environmental regulations and standards for electronic components.

Applications

The versatility of the EMH2412-TL-H makes it suitable for a wide range of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Battery Powered Devices
  • Motor Drives and Controllers
  • Switch Mode Power Supplies (SMPS)

Product Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 24V Continuous Drain Current (I<sub>D) 12A Power Dissipation (P<sub>D) 1.25W Operating Temperature Range -55°C to +150°C

The EMH2412-TL-H is a testament to ON Semiconductor's commitment to providing high-performance, energy-efficient components for modern electronic designs. With its superior electrical characteristics and thermal performance, this Power MOSFET is an excellent choice for designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4220 $59.0800
335+ $0.3464 $116.0440
520+ $0.3356 $174.5120
715+ $0.3247 $232.1605
920+ $0.3139 $288.7880
1,235+ $0.2814 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess