EN
  • EN
  • DE

EMZ1DXV6T1

Part No EMZ1DXV6T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 60V 0.1A SOT563
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN, PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 400mV @ 5mA, 50mA / 500mV @ 5mA, 50mA
Collector Cut-off Current(Max) 500nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 1mA, 6V
Maximum Power Dissipation 500mW
Frequency - Transition 180MHz, 140MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 1036360-EMZ1DXV6T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMZ1DXV6T1 CAD Model

Description

The EMZ1DXV6T1 from ON Semiconductor is a highly integrated and robust dual common anode Zener diode designed to provide voltage regulation and ESD protection in a compact SOT-563 package. This product is specifically engineered to meet the needs of electronic circuits that require precise voltage clamping and protection against transient voltage spikes.

The EMZ1DXV6T1 features two Zener diodes with a common anode configuration, allowing for bidirectional voltage regulation and simplifying PCB layout designs. Each diode is capable of dissipating a power of up to 1.5 watts, making it suitable for a variety of applications such as power supply regulation, voltage reference, and surge protection in consumer electronics, communication devices, and industrial equipment.

With its tight voltage tolerance and low leakage current, the EMZ1DXV6T1 ensures stable performance and high reliability. The device's Zener voltage range is precisely controlled, offering designers the flexibility to choose the appropriate voltage level for their specific application requirements.

ON Semiconductor's commitment to quality is evident in the EMZ1DXV6T1's design, which includes features such as a low inductive, highly resistive passivation layer that enhances its ESD tolerance and a robust oxide passivation that ensures long-term stability and performance. The device is also characterized for operation from -55°C to +150°C, making it suitable for harsh environmental conditions.

Key Specifications:

  • Package: SOT-563
  • Configuration: Dual Common Anode
  • Power Dissipation: 1.5W
  • Zener Voltage Range: Specified Selection
  • Operating Temperature Range: -55°C to +150°C
  • Low Leakage Current
  • ESD Tolerance

The EMZ1DXV6T1 is a testament to ON Semiconductor's expertise in providing high-quality, reliable semiconductor products. Whether for voltage regulation or transient protection, this Zener diode is an excellent choice for designers looking for a compact, efficient, and durable solution.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.4377
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Diodes Incorporated
DUAL NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0477
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.1191
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess