EN
  • EN
  • DE

ESD10201MUT5G

Part No ESD10201MUT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TRANSISTOR VOLTAGE SUPPRESSOR DI / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 589905-ESD10201MUT5G
Ultra Librarian 3D Model Ultra Librarian ESD10201MUT5G CAD Model

Description

ON Semiconductor ESD10201MUT5G Overview

The ESD10201MUT5G is a state-of-the-art ESD (Electrostatic Discharge) protection device designed by ON Semiconductor, a leading supplier in the semiconductor industry. This product is engineered to safeguard high-speed data lines and other susceptible circuits from damaging ESD events. With its ultra-compact design and exceptional performance, the ESD10201MUT5G is an ideal choice for a wide range of applications including mobile devices, portable electronics, and communication systems.

Key Features

  • Low Capacitance: The device features a low loading capacitance of just 0.35 pF (typical), making it suitable for protecting high-speed data lines without compromising signal integrity.
  • High ESD Protection: It offers excellent protection against ESD, exceeding the IEC61000-4-2 Level 4 standard, and can withstand ESD events up to ±20 kV (air discharge) and ±15 kV (contact discharge).
  • Low Clamping Voltage: The low dynamic resistance and clamping voltage ensure minimal voltage spikes during ESD events, providing optimal protection for sensitive circuitry.
  • Small Footprint: The device comes in a tiny, leadless package (1.0 x 0.6 mm) that is ideal for space-constrained applications.
  • Multiple Channel Protection: It is designed to protect up to five data lines, allowing for efficient use of space and protection components.

Applications

  • USB Interfaces
  • HDMI Ports
  • DisplayPort Interfaces
  • Thunderbolt Ports
  • Antenna Connections
  • Other High-Speed Data Interfaces

The ESD10201MUT5G from ON Semiconductor is a versatile and robust solution for protecting sensitive electronic components against electrostatic discharge. Its ultra-low capacitance ensures that high-speed signals are maintained with minimal distortion, while its multi-line protection capability provides a compact and efficient design. Whether it's for personal electronics, communication infrastructure, or industrial applications, the ESD10201MUT5G offers reliable protection to ensure the longevity and stability of your electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0782 $57.8680
1,800+ $0.0642 $115.5600
2,785+ $0.0623 $173.5055
3,840+ $0.0602 $231.1680
4,965+ $0.0582 $288.9630
6,640+ $0.0522 $346.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess