EN
  • EN
  • DE

ESD2L7.0MUT3G

Part No ESD2L7.0MUT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TRANSISTOR VOLTAGE SUPPRESSOR DI / Clamp Ipp Tvs Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 976625-ESD2L7.0MUT3G
Ultra Librarian 3D Model Ultra Librarian ESD2L7.0MUT3G CAD Model

Description

ON Semiconductor ESD2L7.0MUT3G - ESD Protection Diode

The ON Semiconductor ESD2L7.0MUT3G is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and transient voltage spikes. This compact, bidirectional TVS diode is specifically engineered to integrate seamlessly into a wide range of electronic applications, providing robust protection without compromising the integrity of the signal or the performance of the circuit.

Key Features:

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that in the event of an ESD strike, the voltage presented to the protected component remains within safe limits, thus preserving the lifespan and functionality of the device.
  • High Surge Capability: With its ability to handle high surge currents, the ESD2L7.0MUT3G is capable of protecting against severe ESD events, adhering to the IEC61000-4-2 standard.
  • Small Package Size: The ultra-small μDFN package allows for high-density PCB layouts, making it an ideal choice for portable electronics where space is at a premium.
  • Fast Response Time: The diode's fast response time ensures quick activation upon detecting an ESD event, providing immediate protection to the vulnerable circuitry.
  • Low Leakage Current: It exhibits a low leakage current, which helps in maintaining the energy efficiency of the overall system by minimizing power loss when the device is in standby mode.
  • RoHS Compliant: The ESD2L7.0MUT3G is compliant with the RoHS directive, making it suitable for use in environmentally-sensitive applications.

Applications:

The versatility of the ESD2L7.0MUT3G makes it suitable for a broad array of applications, including but not limited to:

  • Portable Electronics
  • Data Lines for Mobile Devices
  • Microcontroller Input/Output Protection
  • USB Interfaces
  • Audio/Video Inputs
  • Notebooks, Desktops, and Servers
  • Wireless Communication Systems

With its combination of low capacitance, high protection level, and minimal impact on signal integrity, the ON Semiconductor ESD2L7.0MUT3G is an excellent choice for designers looking to enhance the durability and reliability of their electronic products against the threats posed by ESD events.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess