EN
  • EN
  • DE

ESD5B5.0S1G

Part No ESD5B5.0S1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 260210-ESD5B5.0S1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD5B5.0S1G CAD Model

Description

The ESD5B5.0S1G is a cutting-edge ESD protection device from ON Semiconductor, a leading provider of semiconductor-based solutions. This robust component is designed to safeguard high-speed data lines and I/O ports against electrostatic discharge (ESD), which can cause irreversible damage to electronic equipment.

Key Features

  • ESD Protection: This device offers exceptional ESD protection, meeting IEC61000-4-2 Level 4 standards, which ensures that sensitive electronic components are shielded from electrostatic events up to ±8kV (contact discharge) and ±15kV (air discharge).
  • Low Clamping Voltage: The ESD5B5.0S1G has a low clamping voltage, which means that it can quickly respond to an ESD event and limit the voltage spike to a safe level, thereby protecting the connected circuitry.
  • Low Capacitance: With its low loading capacitance, this device is particularly suitable for protecting high-speed data lines without compromising signal integrity.
  • Small Package Size: The compact SOD-523 package makes it an ideal choice for space-constrained applications, allowing designers to incorporate ESD protection without the need for significant PCB real estate.

Applications

The ESD5B5.0S1G is versatile and can be used in a variety of applications where ESD protection is critical. Some common applications include:

  • USB Interfaces
  • HDMI Ports
  • DisplayPorts
  • Smartphone and Tablet I/O Ports
  • High-Speed Data Lines in Consumer Electronics

Reliability and Quality

ON Semiconductor is committed to delivering high-quality and reliable components. The ESD5B5.0S1G is no exception, with its robust design ensuring long-term performance and reliability in a variety of environments. This makes it an excellent choice for manufacturers looking to enhance the durability and longevity of their electronic products.

Conclusion

In summary, the ESD5B5.0S1G from ON Semiconductor is a top-tier ESD protection device that combines low capacitance, low clamping voltage, and a small form factor. It is an ideal solution for protecting sensitive electronics in a wide range of applications, ensuring both performance and peace of mind for manufacturers and consumers alike.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess