EN
  • EN
  • DE

ESD5Z5.0T1

Part No ESD5Z5.0T1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 18.6VC SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 6.2V
Voltage - Clamping (Max) @ Ipp 18.6V
Current - Peak Pulse (10/1000µs) 9.4A (8/20µs)
Power - Peak Pulse 174W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 80pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number ESD5
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 589969-ESD5Z5.0T1
Ultra Librarian 3D Model Ultra Librarian ESD5Z5.0T1 CAD Model

Description

The ON Semiconductor ESD5Z5.0T1 is a state-of-the-art ESD protection diode designed to shield sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This robust component is an ideal solution for safeguarding high-speed data lines and I/O ports in a wide array of applications, including mobile devices, computers, and other consumer electronics.

Key Features

  • ESD Protection: Provides superb protection against ESD, withstanding ESD strikes of ±20 kV in air and ±15 kV in contact discharge, as per the IEC 61000-4-2 standard.
  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that sensitive circuitry is well-protected from high transient voltages.
  • Small Package Size: The ESD5Z5.0T1 comes in a compact SOD-523 package, making it suitable for space-constrained applications.
  • Low Leakage Current: It features a low leakage current, which is critical for maintaining battery life in portable devices.
  • Fast Response Time: The diode's fast response time to transient events ensures quick protection for the connected circuitry.

Applications

The ESD5Z5.0T1 is versatile and can be used in a variety of electronic devices. Its applications include, but are not limited to:

  • Protection of USB ports, HDMI ports, and other high-speed data lines
  • Cellular phones, smartphones, and other portable devices
  • Computers, laptops, and peripherals
  • Digital cameras and audio/video equipment
  • Wearable technology

Electrical Characteristics

The device operates over a wide temperature range and has a breakdown voltage of 5.0V (minimum), making it suitable for protecting 5V lines. The ESD5Z5.0T1 also features low dynamic resistance, which contributes to its effective protection capabilities.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ESD5Z5.0T1 is no exception. It is manufactured to high standards, ensuring reliability and performance consistency. The product is also RoHS compliant, meeting environmental standards for hazardous substances.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,895+ $0.0173 $50.0835
6,175+ $0.0162 $100.0350
9,555+ $0.0157 $150.0135
13,700+ $0.0146 $200.0200
17,860+ $0.0140 $250.0400
22,390+ $0.0134 $300.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,760 pieces
MOQ: 2895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess