EN
  • EN
  • DE

ESD5Z7.0T5G

Part No ESD5Z7.0T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 7VWM 22.7VC SOD523 / ESD Suppressor TVS Uni-Dir 7V Automotive 2-Pin SOD-523 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Packaging Reel package
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7V (Maximum)
Minimum Breakdown Voltage 7.5V
Maximum Clamping Voltage 22.7V
Current - Peak Pulse (10/1000μs) 8.8A (8/20μs)
Power - Peak Pulse 200W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 65pF @ 1MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package SC-79, SOD-523
Manufacturer Package SOD-523
Win Source Part Number 774252-ESD5Z7.0T5G
Popularity Medium
Supply and Demand Status Limited
Family Name ESD5Z7.0
Introduction Date October 13, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ESD5Z7.0T5G CAD Model

Description

Product Overview: ESD5Z7.0T5G from ON Semiconductor

The ESD5Z7.0T5G is a cutting-edge ESD (Electrostatic Discharge) protection device designed by ON Semiconductor, a leader in energy-efficient innovations. This robust component is engineered to safeguard sensitive electronic equipment from the harmful effects of electrostatic discharge events, which can occur during the manufacturing process or in the field. The device is particularly suitable for high-speed data line and signal line protection in a variety of applications, including mobile phones, computers, and other portable electronics.

Key Features and Benefits

  • Low Clamping Voltage: The ESD5Z7.0T5G offers a low clamping voltage, which is crucial for the protection of modern, sensitive electronic circuits from voltage spikes induced by ESD events.
  • High Surge Capability: With the ability to withstand high ESD surge events, this device ensures reliable protection for your electronics, meeting or exceeding the IEC61000-4-2 standard.
  • Small Package Size: The SOD-523 package is ultra-small and lightweight, making it an ideal choice for space-constrained applications without compromising on performance.
  • Fast Response Time: The device reacts swiftly to transient events, ensuring immediate protection for the connected circuits.
  • Low Leakage Current: The ESD5Z7.0T5G maintains a low leakage current, which helps in preserving battery life in portable devices and reduces power consumption in general.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, minimizing the ecological footprint and ensuring safety in electronic equipment usage.

Applications

  • Protection of high-speed data lines such as USB, HDMI, Thunderbolt, and other serial and parallel interfaces
  • Mobile phones, smartphones, and other portable electronic devices
  • Computers, laptops, and peripherals
  • Digital cameras, MP3 players, and personal multimedia devices
  • GPS units and automotive electronics

The ESD5Z7.0T5G from ON Semiconductor is a testament to the company's commitment to providing advanced protection solutions for the ever-evolving electronic industry. By integrating this device into your product design, you are ensuring a higher level of protection against the transient effects of electrostatic discharge, thus enhancing the durability and reliability of your electronic products.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess