EN
  • EN
  • DE

ESD7205WTT1G

Part No ESD7205WTT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12.5VC SC70-3 / 12.5V (Typ) Clamp Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer onsemi
Packaging Reel - TR
Product Status Last Time Buy
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.2V
Voltage - Clamping (Max) @ Ipp 12.5V (Typ)
Power Line Protection No
Applications Ethernet
Capacitance @ Frequency 0.47pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Base Product Number ESD7205
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ,488-ESD7205WTT1GCT,488-ESD7205WTT1GDKR,ESD7205WTT1G-ND,488-ESD7205WTT1GTR
Standard Package 3,000
Win Source Part Number 1334866-ESD7205WTT1G
Ultra Librarian 3D Model Ultra Librarian ESD7205WTT1G CAD Model

Description

ON Semiconductor ESD7205WTT1G - ESD Protection Device

The ON Semiconductor ESD7205WTT1G is a sophisticated electrostatic discharge (ESD) protection device designed to safeguard high-speed data lines and other sensitive circuits from the damaging effects of ESD events. This product is an essential component for modern electronic applications where data integrity and circuit protection are paramount.

Key Features

  • Low Clamping Voltage: The ESD7205WTT1G offers a low clamping voltage, ensuring that any ESD spikes are quickly and efficiently suppressed, protecting the downstream circuits from high-voltage transients.
  • High-Speed Data Line Protection: This device is optimized for high-speed data line applications, making it ideal for protecting USB 2.0, HDMI, Thunderbolt, and other high-speed interfaces without compromising signal integrity.
  • Small Package Size: The ESD7205WTT1G comes in a small, leadless SOD-723 package, which is perfect for space-constrained applications while providing robust ESD protection.
  • Low Leakage Current: With its low leakage current, this ESD protection device ensures minimal power loss and is suitable for battery-powered devices where power efficiency is crucial.
  • IEC Compatibility: It is designed to meet the IEC61000-4-2 standard, providing confidence in its ability to handle ESD events in a wide range of environments.

Applications

The ESD7205WTT1G is a versatile ESD protection solution that can be used in various applications, including:

  • Portable electronics such as smartphones and tablets
  • Consumer electronics, including TVs, set-top boxes, and gaming consoles
  • Computing devices like laptops, desktops, and servers
  • USB peripherals and accessories
  • Industrial control systems and automation equipment

Product Summary

With its robust protection features and small form factor, the ON Semiconductor ESD7205WTT1G is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products. Its ability to protect against ESD while maintaining signal integrity makes it a valuable component in any application where data lines are exposed to the risk of electrostatic discharge.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1,560+ $0.0321 $50.0760
3,790+ $0.0264 $100.0560
5,860+ $0.0256 $150.0160
8,100+ $0.0247 $200.0700
10,465+ $0.0239 $250.1135
14,020+ $0.0214 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess