EN
  • EN
  • DE

SZESD8451N2T5G

Part No SZESD8451N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 5.5V
Voltage - Clamping (Max) @ Ipp 19V
Current - Peak Pulse (10/1000µs) 16A (100ns)
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 0.2pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 2-XDFN
Supplier Device Package 2-XDFN (1x0.6) (SOD-882)
Base Product Number SZESD8451
Other Names 2832-SZESD8451N2T5G-488,2832-SZESD8451N2T5GTR
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298678-SZESD8451N2T5G
Ultra Librarian 3D Model Ultra Librarian SZESD8451N2T5G CAD Model

Description

ON Semiconductor SZESD8451N2T5G - ESD Protection Diode

The ON Semiconductor SZESD8451N2T5G is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This robust, bidirectional diode is an essential component in protecting high-speed data lines and other vulnerable circuits in a variety of applications, including mobile devices, portable electronics, and communication systems.

Key Features:

  • Low Clamping Voltage: The SZESD8451N2T5G offers a low dynamic resistance and clamping voltage, ensuring minimal impact on the protected signal and preserving signal integrity even under ESD stress.
  • High ESD Protection: With its capability to withstand ESD events in accordance with the IEC61000-4-2 standard, this diode can handle ESD strikes of ±20 kV (air discharge) and ±10 kV (contact discharge), providing robust protection for sensitive circuitry.
  • Small Package Size: Encased in a compact SOD-882 package, the SZESD8451N2T5G is ideal for space-constrained applications, allowing for efficient use of PCB real estate without compromising on protection.
  • Fast Response Time: The device is designed for rapid response to transient events, ensuring that protection is immediately available when needed.
  • Low Leakage Current: Ensuring minimal power loss, the SZESD8451N2T5G maintains a low leakage current, which is critical for battery-powered devices.
  • RoHS Compliant: This ESD protection diode is compliant with RoHS environmental standards, making it suitable for use in products that require adherence to these regulations.

Applications:

The ON Semiconductor SZESD8451N2T5G is versatile in its use and can be incorporated into a variety of circuits requiring ESD protection. Typical applications include:

  • USB interfaces
  • HDMI ports
  • Antenna terminals
  • Smartphone and tablet I/O ports
  • High-speed data lines in computing and networking equipment

As a leading component in the field of ESD protection, the SZESD8451N2T5G from ON Semiconductor is a reliable choice for engineers looking to enhance the durability and longevity of their electronic products. Its combination of features makes it an indispensable asset in the design of modern electronic devices where data integrity and component protection are paramount.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1404 $50.5440
870+ $0.1152 $100.2240
1,345+ $0.1116 $150.1020
1,855+ $0.1080 $200.3400
2,395+ $0.1044 $250.0380
3,210+ $0.0936 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,983 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess