EN
  • EN
  • DE
  • IT

ESD7371P2T5G

Part No ESD7371P2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.3VWM SOD923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.3V (Max)
Voltage - Breakdown (Min) 7V
Power Line Protection No
Applications RF Antenna
Capacitance @ Frequency 0.43pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOD-923
Supplier Device Package SOD-923
Base Product Number ESD7371
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 589976-ESD7371P2T5G
Ultra Librarian 3D Model Ultra Librarian ESD7371P2T5G CAD Model

Description

ON Semiconductor ESD7371P2T5G Product Overview

The ESD7371P2T5G is a state-of-the-art ESD protection device from ON Semiconductor, designed to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) and other transient voltage events. This compact and efficient solution is ideal for a variety of applications, including mobile phones, portable electronics, USB interfaces, and high-speed data lines where space is at a premium and protection is paramount.

Key Features

  • Low Clamping Voltage: The device offers excellent clamping characteristics, which ensures that any ESD pulse is kept to a minimal voltage level, thereby protecting sensitive circuitry.
  • Low Capacitance: With its low loading capacitance, the ESD7371P2T5G is particularly suited for protecting high-speed data lines without compromising signal integrity.
  • Fast Response Time: The device reacts almost instantaneously to transient voltage spikes, providing immediate protection against ESD events.
  • Small Footprint: Housed in a tiny SOD-882 package, the ESD7371P2T5G is designed for space-constrained applications.
  • Robust Protection: It meets stringent ESD protection requirements, including the IEC61000-4-2 standard, ensuring reliable performance under harsh conditions.

Applications

  • USB 2.0 and 3.0 Power and Data Line Protection
  • Portable Electronics ESD Protection
  • High-Speed Data Line ESD Protection
  • Smartphone and Mobile Device Interfaces
  • Other General-purpose ESD Protection Requirements

The ESD7371P2T5G by ON Semiconductor is not only a protective measure for your electronic designs but also an investment in the longevity and reliability of your products. With its combination of low clamping voltage, low capacitance, and fast response time, it ensures that your sensitive electronic components are shielded from the potentially damaging effects of ESD and other transient voltage events. Whether you're designing for consumer electronics or industrial applications, the ESD7371P2T5G is an excellent choice for robust ESD protection in a tiny package.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor documentation for the ESD7371P2T5G device.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess