EN
  • EN
  • DE

ESD7462N2T5G

Part No ESD7462N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 2X2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 16V (Max)
Voltage - Breakdown (Min) 16.5V
Voltage - Clamping (Max) @ Ipp 47V (Typ)
Current - Peak Pulse (10/1000µs) 16A
Power Line Protection No
Applications Automotive, USB
Capacitance @ Frequency 0.25pF @ 1GHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 2-XDFN
Supplier Device Package 2-X2DFN (1x0.6)
Base Product Number ESD74
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 918700-ESD7462N2T5G
Ultra Librarian 3D Model Ultra Librarian ESD7462N2T5G CAD Model

Description

ON Semiconductor ESD7462N2T5G Overview

The ESD7462N2T5G by ON Semiconductor is a robust electrostatic discharge (ESD) protection device designed to safeguard high-speed data lines from damaging ESD events. This compact, bidirectional TVS diode is an essential component for modern electronics, offering reliable protection for sensitive circuits without compromising signal integrity.

Key Features

  • Low Capacitance: The device boasts ultra-low capacitance, typically just 0.35 pF, which is critical for maintaining signal fidelity in high-speed applications.
  • ESD Protection: It offers excellent ESD protection, meeting IEC61000-4-2 Level 4 standards, withstanding ESD strikes of ±8 kV contact discharge and ±15 kV air discharge.
  • Small Package Size: The ESD7462N2T5G comes in a tiny SOD-923 package, making it suitable for space-constrained applications.
  • Fast Response Time: Its fast response time ensures quick reaction to transient events, providing immediate protection upon detection of an ESD strike.
  • Low Leakage Current: The device has an exceptionally low leakage current, minimizing power loss and ensuring energy efficiency.
  • RoHS Compliant: It is fully compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The ESD7462N2T5G is ideal for protecting a wide range of high-speed data interfaces. Its applications include:

  • USB 2.0 and 3.0 ports
  • HDMI and DisplayPort interfaces
  • Digital Visual Interface (DVI) connections
  • Thunderbolt ports
  • SATA and other high-speed serial buses
  • Mobile handsets and portable electronics

Performance and Quality

ON Semiconductor ensures that the ESD7462N2T5G meets stringent quality standards, providing reliable and consistent performance. The device's robust construction and high-quality materials make it a preferred choice for manufacturers seeking to enhance the durability and longevity of their electronic products.

In summary, the ESD7462N2T5G from ON Semiconductor is an indispensable component for protecting sensitive electronics from the potentially devastating effects of ESD, ensuring that high-speed data lines continue to operate flawlessly under various conditions.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess