EN
  • EN
  • DE

ESD7C3.3DT5G

Part No ESD7C3.3DT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM SOT723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 5V
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 13pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-723
Supplier Device Package SOT-723
Base Product Number ESD7C3.3
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 589978-ESD7C3.3DT5G
Ultra Librarian 3D Model Ultra Librarian ESD7C3.3DT5G CAD Model

Description

Introducing the ESD7C3.3DT5G from ON Semiconductor

The ESD7C3.3DT5G is a cutting-edge electrostatic discharge (ESD) protection device designed by ON Semiconductor, a leader in energy-efficient innovations. This robust component is engineered to safeguard sensitive electronic equipment from the harmful effects of ESD, which can occur during the manufacturing process or when devices are in use.

Key Features

  • Low Clamping Voltage: The ESD7C3.3DT5G offers a low clamping voltage, ensuring that any excess voltage that surpasses the device's breakdown threshold is effectively clamped down, providing superior protection for delicate circuits.
  • Fast Response Time: With its quick response to transient events, this device minimizes the risk of damage to the protected component by reacting almost instantaneously to ESD strikes.
  • Low Leakage Current: It features a low leakage current, which is crucial for maintaining the energy efficiency of the overall system and ensuring minimal power loss when the device is in a standby state.
  • Compact Package: The ESD7C3.3DT5G comes in a small SOD-723 package, making it ideal for space-constrained applications where board real estate is at a premium.
  • Bi-directional Design: This device is bi-directional, offering ESD protection for data lines that require shielding from electrostatic discharges coming from either direction.

Applications

The ESD7C3.3DT5G is versatile and can be used in a wide array of applications, including:

  • Portable electronics such as smartphones, tablets, and laptops
  • Communication systems where signal integrity is paramount
  • USB interfaces, HDMI connections, and other high-speed data lines
  • Consumer electronics that require reliable ESD protection to ensure longevity

Quality and Reliability

ON Semiconductor is dedicated to quality, and the ESD7C3.3DT5G is no exception. It is manufactured to meet high standards for performance and reliability, ensuring that your electronics are protected against the unpredictable nature of ESD. Whether you're designing a new device or looking to upgrade existing hardware, the ESD7C3.3DT5G is an excellent choice for comprehensive ESD protection.

Overall, the ESD7C3.3DT5G from ON Semiconductor represents a blend of performance, efficiency, and compactness, making it an indispensable component in the protection of today's sensitive electronic devices.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1657 $50.5385
740+ $0.1360 $100.6400
1,140+ $0.1317 $150.1380
1,570+ $0.1275 $200.1750
2,030+ $0.1232 $250.0960
2,715+ $0.1105 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,520 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess