EN
  • EN
  • DE

ESDL2011PFCT5G

Part No ESDL2011PFCT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ENCAPSULATED DSN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 1V (Maximum)
Voltage - Breakdown (Min) 1.4V
Voltage - Clamping (Maximum) at Ipp 6V
Current - Peak Pulse (10/1000μs) 8A
Power Line Protection No
Applications USB 3.0
Capacitance at Frequency 0.17pF at 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 0201 (0603 Metric)
Supplier Device Package 2-DFN (0.6x0.3)
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805544-ESDL2011PFCT5G
Ultra Librarian 3D Model Ultra Librarian ESDL2011PFCT5G CAD Model

Description

The ESDL2011PFCT5G by ON Semiconductor is a cutting-edge ESD (Electrostatic Discharge) protection device designed to safeguard high-speed data lines and other sensitive circuits from the potentially damaging effects of ESD events. Engineered to provide robust protection while maintaining signal integrity, this product is an ideal solution for a wide range of applications, including consumer electronics, telecommunications, and computing devices.

Key Features

  • Low Capacitance: With a low loading capacitance of typically 0.5 pF, the ESDL2011PFCT5G is optimized for protecting high-speed data lines without compromising signal quality.
  • High ESD Protection: It offers excellent ESD protection exceeding the IEC61000-4-2 standard (Level 4), ensuring that devices remain safe from the most severe ESD strikes.
  • Small Package: The compact SOD-882 package allows for space-saving PCB designs, making it suitable for portable and space-constrained applications.
  • Low Clamping Voltage: This device features a low dynamic resistance, resulting in a low clamping voltage that helps to minimize the stress on the protected component during an ESD event.
  • Fast Response Time: The fast response time of the ESDL2011PFCT5G ensures quick protection activation upon detecting an ESD strike, thereby providing immediate defense for sensitive circuits.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, making it suitable for use in various international markets.

Applications

  • USB Interfaces
  • HDMI Ports
  • DisplayPort Interfaces
  • Thunderbolt Ports
  • LVDS Lines
  • Serial-ATA (SATA) Ports

The ESDL2011PFCT5G is a testament to ON Semiconductor's commitment to providing innovative, high-quality protection solutions. Its combination of low capacitance, high ESD protection, and compact form factor makes it a versatile choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1200 $50.4000
1,020+ $0.0985 $100.4700
1,575+ $0.0954 $150.2550
2,170+ $0.0923 $200.2910
2,805+ $0.0892 $250.2060
3,750+ $0.0800 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess