EN
  • EN
  • DE

FAD8253MX

Part No FAD8253MX
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description 1200V 2.5A HALF-BRIDGE GATE DRIV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH -
Current - Peak Output (Source, Sink) 2.5A, 3.4A
Input Type Non-Inverting
Rise / Fall Time (Typ) 13ns, 15ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number FAD8253
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372524-FAD8253MX
Ultra Librarian 3D Model Ultra Librarian FAD8253MX CAD Model

Description

Introducing the FAD8253MX from ON Semiconductor

The FAD8253MX is a state-of-the-art power management integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This versatile device is engineered to cater to a wide array of applications, ensuring reliability and efficiency in power management solutions.

Key Features

  • High Efficiency: The FAD8253MX is optimized for low power consumption, which makes it ideal for battery-powered devices, helping to extend battery life and reduce energy costs.
  • Advanced Power Control: With its sophisticated power control features, this IC allows for precise management of power delivery, ensuring devices operate smoothly under varying loads.
  • Robust Thermal Management: Designed to handle high temperatures, the FAD8253MX maintains performance even under thermal stress, thanks to its excellent thermal management capabilities.
  • Compact Form Factor: The small footprint of the FAD8253MX makes it a perfect choice for space-constrained applications without compromising on power or functionality.
  • Flexibility: This IC is designed to be flexible and can be used in a variety of circuit configurations, making it a versatile component for designers.

Applications

The FAD8253MX is suitable for a broad range of applications, including but not limited to:

  • Portable Electronic Devices
  • Automotive Systems
  • Power Supply Modules
  • Industrial Controls
  • Telecommunications Equipment

Reliability and Quality Assurance

ON Semiconductor is committed to the highest standards of quality and reliability, and the FAD8253MX is no exception. The product undergoes rigorous testing and quality control measures to ensure it meets industry standards and customer expectations. With its robust design and ON Semiconductor's commitment to quality, the FAD8253MX is a reliable choice for your power management needs.

Environmental Considerations

Environmental sustainability is a key consideration in the design and production of the FAD8253MX. ON Semiconductor ensures that this product complies with environmental regulations, including RoHS and REACH, making it a responsible choice for the eco-conscious consumer.

Whether you're designing for consumer electronics, automotive, industrial, or any other sector requiring efficient power management, the FAD8253MX from ON Semiconductor is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2279 $51.6464
38+ $2.6485 $100.6430
59+ $2.5658 $151.3822
81+ $2.4830 $201.1230
105+ $2.4002 $252.0210
140+ $2.1519 $301.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess