EN
  • EN
  • DE

FAN2306MPX

Part No FAN2306MPX
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 34PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 34-PowerTFQFN
Manufacturer ON Semiconductor
Series TinyBuck®
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 34-PowerTFQFN
Case / Package 34-PQFN (5.5x5)
Family Name FAN2306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN2306MPXDKR, FAN2306MPXTR, FAN2306MPX-ND, FAN2306MPXCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871459-FAN2306MPX
Ultra Librarian 3D Model Ultra Librarian FAN2306MPX CAD Model

Description

The FAN2306MPX from ON Semiconductor is a high-performance, synchronous rectified step-down converter integrated with a dual-channel, capable of delivering a continuous 6A output current to each channel. This advanced power solution is designed for efficiency and reliability, making it an ideal choice for a wide range of applications, including computing, networking, and telecommunications systems.

Key Features

  • High Efficiency: The FAN2306MPX boasts an efficient design with synchronous rectification, ensuring minimal power loss during operation and maximizing power delivery to the load.
  • Dual 6A Output: Each of the two channels can continuously supply up to 6A of current, providing robust power for demanding applications.
  • Wide Input Voltage Range: This converter operates over a broad input voltage range from 4.5V to 18V, accommodating various power supply scenarios.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to the input voltage, offering versatility to match specific voltage requirements of the load.
  • Protection Features: It includes over-current protection, over-temperature protection, and under-voltage lockout, ensuring the safety and longevity of both the converter and the system it powers.
  • Compact Size: The FAN2306MPX comes in a compact 5x5 mm QFN package, which is ideal for space-constrained applications.

Applications

  • Computing Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial and Medical Applications
  • Point of Load (POL) Conversions

The FAN2306MPX is a testament to ON Semiconductor's commitment to providing advanced power management solutions that meet the evolving needs of modern electronic systems. With its combination of efficiency, power density, and protection features, the FAN2306MPX is a reliable choice for engineers looking to optimize their power systems for performance and durability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5684 $54.8940
80+ $1.2869 $102.9520
125+ $1.2467 $155.8375
170+ $1.2065 $205.1050
215+ $1.1663 $250.7545
290+ $1.0456 $303.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess