EN
  • EN
  • DE

FAN23SV60MPX

Part No FAN23SV60MPX
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 10A 34PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 34-PowerTFQFN
Manufacturer ON Semiconductor
Series TinyBuck®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 34-PowerTFQFN
Case / Package 34-PQFN (5.5x5)
Family Name FAN23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN23SV60MPXCT, FAN23SV60MPXTR, FAN23SV60MPXDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918880-FAN23SV60MPX
Ultra Librarian 3D Model Ultra Librarian FAN23SV60MPX CAD Model

Description

Introducing the FAN23SV60MPX from ON Semiconductor

The FAN23SV60MPX is a cutting-edge power management IC designed by ON Semiconductor, a leader in energy-efficient innovations. This versatile and robust product is engineered to cater to a wide range of applications, from consumer electronics to industrial systems, where efficiency and reliability are paramount.

Efficient Power Conversion

At the heart of the FAN23SV60MPX is an advanced synchronous buck converter that delivers high-efficiency power conversion. With an input voltage range of 4.5V to 18V, this device is suitable for systems operating on standard battery or industrial power rails. The converter features a high switching frequency that can be adjusted up to 1MHz, allowing for the use of smaller external components and a more compact overall design.

Integrated Features for Enhanced Performance

The device incorporates a range of integrated features designed to enhance system performance and reliability. These include over-current protection, over-temperature protection, and under-voltage lockout, ensuring that the power supply remains stable and secure under various operating conditions. Furthermore, the FAN23SV60MPX boasts excellent transient response and precision output voltage regulation, critical for sensitive electronic applications.

Optimized for Design Flexibility

ON Semiconductor has designed the FAN23SV60MPX with design flexibility in mind. The power management IC supports a programmable soft-start function that minimizes inrush current at startup, which is particularly beneficial for preventing glitches in sensitive applications. Additionally, the device offers both auto and forced PWM modes, catering to efficiency or noise-sensitive applications.

Environmentally Conscious and Space-Saving

Complying with the latest environmental standards, the FAN23SV60MPX is not only energy-efficient but also RoHS compliant, reflecting ON Semiconductor's commitment to reducing the environmental impact of their products. Its compact QFN-16 package makes it an ideal choice for space-constrained applications without compromising on performance.

Conclusion

With its advanced power conversion capabilities, integrated protection features, and design flexibility, the FAN23SV60MPX from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. Whether it's for consumer electronics, industrial applications, or anything in between, this IC stands out as a robust and adaptable solution.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0097 $116.5626
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess