EN
  • EN
  • DE

LM2575HVM-ADJ/NOPB

Part No LM2575HVM-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 24-SOIC / Conv DC-DC 4V to 60V Step Down Single-Out 1.23V to 57V 1A 24-Pin SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 60V
Output Voltage 1.23V
Output Voltage MAX 57V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 778725-LM2575HVM-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2575HV
Introduction Date June 01, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2575HVM-ADJ/NOPB CAD Model

Description

The LM2575HVM-ADJ/NOPB is a versatile and efficient switching voltage regulator designed by Texas Instruments. This adjustable output regulator is a part of the SIMPLE SWITCHER® family and is known for its ease of use and robust performance. It is capable of delivering up to 1A of output current with an output voltage range that is adjustable from 1.23V to 37V, providing a flexible solution for a wide range of applications.

The device features a fixed-frequency oscillator at 52kHz, which allows for a predictable operation and a straightforward selection of external components. The LM2575HVM-ADJ/NOPB comes in a TO-220 package, providing adequate power dissipation and thermal performance for medium power applications. Its high-efficiency design ensures minimal heat generation, making it suitable for compact and power-sensitive applications.

Key Features:

  • Adjustable Output Voltage: This regulator offers a versatile adjustable output voltage range from 1.23V to 37V, catering to various requirements.
  • High Efficiency: The switch-mode power supply design allows for efficiencies of up to 77%, reducing power loss and heat generation.
  • Thermal Shutdown and Current Limit Protection: These features ensure the device operates within safe parameters, enhancing reliability and longevity.
  • 52kHz Fixed-Frequency Internal Oscillator: The fixed frequency simplifies the design of the external circuitry and ensures stable operation.
  • TO-220 Package: The robust package allows for effective heat dissipation and is suitable for through-hole mounting, facilitating easy integration into various designs.

Applications:

The LM2575HVM-ADJ/NOPB is ideal for a wide range of applications, including but not limited to consumer electronics, embedded systems, and industrial controls. Its ability to provide a stable and adjustable output makes it a go-to solution for power supplies in custom electronics projects, battery chargers, and energy-efficient power conversions in portable devices.

With its combination of features, the LM2575HVM-ADJ/NOPB from Texas Instruments stands out as a reliable and flexible component for meeting the power management needs of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess