EN
  • EN
  • DE

FAN251030MNTXG

Part No FAN251030MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 35A SYNCHRONOUS BUCK REGULATOR W  /  Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 35A 30-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 35A
Frequency - Switching 200kHz ~ 1.8MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 30-WFQFN Exposed Pad
Supplier Device Package 34-WQFN (5x7)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-FAN251030MNTXGDKR,488-FAN251030MNTXGCT,488-FAN251030MNTXGTR
Standard Package 4,000
Win Source Part Number 1002040-FAN251030MNTXG
Ultra Librarian 3D Model Ultra Librarian FAN251030MNTXG CAD Model

Description

The FAN251030MNTXG is a high-efficiency, synchronous, step-down DC-DC converter brought to you by ON Semiconductor, a renowned leader in power management solutions. This advanced power module is designed to meet the stringent demands of modern electronic devices, providing a reliable and efficient power supply solution for a wide range of applications.

With its compact footprint, the FAN251030MNTXG is perfect for space-constrained applications, delivering a continuous output current of up to 3A with excellent load and line regulation. The device operates over a wide input voltage range of 4.5V to 18V, making it versatile for use in various systems that require a stable and efficient low-voltage power source.

The FAN251030MNTXG boasts an array of features that enhance its performance and reliability. It integrates a high-side and low-side switch to provide synchronous rectification, which increases efficiency by reducing power loss. The converter's high switching frequency (up to 2.4MHz) allows for the use of small, low-cost inductors and capacitors, further minimizing the solution's size and cost.

Protection features are paramount in power management, and the FAN251030MNTXG does not disappoint. It includes under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown to safeguard the device and the system it powers against a range of fault conditions. Additionally, the converter offers a power good (PG) output to provide a system-ready signal, ensuring that downstream circuitry operates only when stable power is available.

The device's excellent efficiency and thermal performance are complemented by its low quiescent current, which extends battery life in portable applications. The FAN251030MNTXG is available in a compact, lead-free, and RoHS-compliant package, reflecting ON Semiconductor's commitment to environmental sustainability.

Whether it's powering the latest consumer electronics, industrial equipment, or IoT devices, the FAN251030MNTXG from ON Semiconductor is an ideal choice for designers seeking a high-performance, space-saving, and energy-efficient power conversion solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4071 $52.8852
28+ $3.6161 $101.2508
43+ $3.5031 $150.6333
59+ $3.3901 $200.0159
77+ $3.2771 $252.3367
103+ $2.9381 $302.6243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,958 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess