EN
  • EN
  • DE

FAN48623UC33X

Part No FAN48623UC33X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST PROG 2.5A 16WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Boost Switching Regulator IC Positive Programmable 3.3V 1 Output 2.5A 16-UFBGA, WLCSP
Manufacturer ON Semiconductor
Series TinyBoost®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-UFBGA, WLCSP
Case / Package 16-WLCSP (1.78x1.78)
Family Name FAN48623
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN48623UC33XDKR, FAN48623UC33XTR, FAN48623UC33XCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871477-FAN48623UC33X
Ultra Librarian 3D Model Ultra Librarian FAN48623UC33X CAD Model

Description

Introducing the FAN48623UC33X from ON Semiconductor

The FAN48623UC33X is a cutting-edge product from ON Semiconductor, designed to cater to the needs of modern electronics requiring efficient power management solutions. This tiny yet powerful device is a testament to ON Semiconductor's commitment to providing high-quality components that enhance the performance and reliability of electronic systems.

Compact and Efficient Design

At the heart of the FAN48623UC33X is its ultra-compact form factor. This tiny power management IC is engineered to fit into the most space-constrained applications without compromising on performance. Its small size makes it an ideal choice for portable devices, wearables, and IoT applications where space is at a premium.

High-Performance Power Regulation

The FAN48623UC33X boasts a high-efficiency, synchronous boost converter with an impressive output voltage accuracy. This ensures that your device receives a stable and precise voltage, which is critical for sensitive electronics. The boost converter is designed to work with low-voltage power sources, such as single-cell lithium-ion batteries, making it perfect for a wide range of battery-operated applications.

Advanced Features for Enhanced Functionality

ON Semiconductor has equipped the FAN48623UC33X with a host of advanced features to maximize its utility and performance. It includes an integrated output discharge function, which enables the quick discharge of the output capacitor when the device is disabled. This feature is particularly useful for applications that require a rapid power-down sequence.

Moreover, the product comes with over-temperature protection and under-voltage lockout, ensuring that your devices operate within safe parameters, thus prolonging their lifespan and reliability. The FAN48623UC33X also supports a bypass mode operation, which allows the pass-through of the input voltage to the output under certain conditions, providing flexibility in power management strategies.

Easy Integration

Integration of the FAN48623UC33X into your design is made hassle-free thanks to its standard package and minimal external component requirements. This device is available in a space-saving, 6-bump wafer-level CSP (WLCSP) package, which not only saves space but also simplifies the PCB layout process.

In summary, the FAN48623UC33X from ON Semiconductor is an exemplary power management solution that offers a perfect blend of size, efficiency, and advanced features, making it an excellent choice for designers looking to create compact, high-performance electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,080 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess