EN
  • EN
  • DE

FAN48623UC35X

Part No FAN48623UC35X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST PROG 2.5A 16WLCSP / Boost Switching Regulator IC Positive Programmable 3.5V 1 Output 2.5A 16-UFBGA, WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Series TinyBoost®
Package Tape & Reel
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.5V
Voltage - Output (Max) 3.7V
Current - Output 2.5A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-UFBGA, WLCSP
Supplier Device Package 16-WLCSP (1.78x1.78)
Base Product Number FAN48623
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 871478-FAN48623UC35X
Ultra Librarian 3D Model Ultra Librarian FAN48623UC35X CAD Model

Description

ON Semiconductor FAN48623UC35X Tiny Boost Converter

The FAN48623UC35X from ON Semiconductor is a highly efficient, tiny footprint boost converter that is ideal for portable applications where space and power efficiency are at a premium. This advanced power solution is designed to meet the rigorous demands of today's compact and power-hungry devices, providing a reliable source of power while minimizing energy loss.

Key Features

  • High Efficiency: The FAN48623UC35X offers an efficiency of up to 96%, ensuring maximum battery life for portable devices.
  • Small Footprint: With its 1.23mm x 0.88mm Wafer-Level Chip-Scale Package (WLCSP), it occupies minimal board space, making it perfect for space-constrained applications.
  • Adjustable Output: The output voltage can be adjusted from 2.5V to 5.5V, providing flexibility to power a wide range of devices.
  • Low Quiescent Current: It features a low quiescent current of 7µA, which is beneficial for battery-powered applications to extend battery life during standby.
  • Integrated Functionalities: This boost converter comes with integrated soft-start, over-temperature protection, and over-current protection, enhancing the reliability and safety of the device it powers.

Applications

The FAN48623UC35X is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and wearable devices
  • Internet of Things (IoT) devices
  • Healthcare devices
  • Smartphones and tablets
  • Wireless headphones and earbuds

Conclusion

ON Semiconductor's FAN48623UC35X is an exemplary solution for designers looking to enhance the performance of their portable and wearable technology. Its high efficiency, small size, and range of protections make it a top choice for modern electronic devices that require reliable power management in a compact form factor. Whether you are developing the next generation of wearable technology or IoT devices, the FAN48623UC35X is engineered to help you achieve your design objectives with ease and precision.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8371 $58.5970
170+ $0.6869 $116.7730
265+ $0.6654 $176.3310
360+ $0.6440 $231.8400
465+ $0.6225 $289.4625
625+ $0.5581 $348.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess