EN
  • EN
  • DE

FAN48630BUC31JX

Part No FAN48630BUC31JX
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST PROG 1.5A 16WLCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Function Step-Up
Topology Boost
Output Type Programmable
Voltage - Input (Minimum) 2.35V
Voltage - Input (Maximum) 5.5V
Output Current 1.5A (Switch)
Switching Frequency 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 16-WLCSP
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 710165-FAN48630BUC31JX
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FAN48630BUC31JX CAD Model

Description

The FAN48630BUC31JX is a highly efficient, integrated synchronous boost converter from ON Semiconductor, designed to provide a compact and robust power solution for portable electronic devices. This device is particularly suited for applications that require a regulated output voltage from a single-cell lithium-ion battery or a similar low-voltage source.

Key Features

  • Versatile Input Voltage: The FAN48630BUC31JX operates from an input voltage as low as 2.5V, making it ideal for use with single-cell lithium-ion batteries that experience significant voltage drop as they discharge.
  • Adjustable Output Voltage: The output voltage is adjustable up to 5.5V, allowing for flexibility in powering a wide range of devices that require different voltage levels.
  • High Efficiency: With an efficiency of up to 96%, this boost converter minimizes power loss during conversion, thereby extending battery life and reducing heat generation.
  • Compact Package: The FAN48630BUC31JX comes in a tiny 6-pin WLCSP (Wafer Level Chip Scale Package) that helps save space on the PCB, which is crucial for space-constrained applications like wearables and IoT devices.
  • Integrated Protection Features: The device includes built-in over-temperature and over-current protection, ensuring reliable operation and safeguarding connected components from potential damage.

Applications

The FAN48630BUC31JX is suited for a variety of portable applications where efficient power conversion is required. These include but are not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Wearable Devices
  • IoT Devices

Conclusion

With its high efficiency, flexible voltage adjustment, and compact form factor, the ON Semiconductor FAN48630BUC31JX synchronous boost converter stands out as a superior choice for designers looking to optimize power management in their portable electronic devices. Its integrated protection features and ease of use make it a dependable and user-friendly component in any power-sensitive application.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9946 $59.6760
125+ $0.9305 $116.3125
195+ $0.8984 $175.1880
280+ $0.8343 $233.6040
360+ $0.8022 $288.7920
450+ $0.7701 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,315 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess