EN
  • EN
  • DE

FAN49100AUC330X

Part No FAN49100AUC330X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST 3.3V 2A 20WLCSP  /  Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 20-UFBGA, WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Series TinyPower™
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 2A
Frequency - Switching 1.8MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-UFBGA, WLCSP
Supplier Device Package 20-WLCSP (1.96x1.56)
Base Product Number FAN49100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names FAN49100AUC330XDKR,FAN49100AUC330XTR,FAN49100AUC330XCT
Standard Package 3,000
Win Source Part Number 1144036-FAN49100AUC330X
Ultra Librarian 3D Model Ultra Librarian FAN49100AUC330X CAD Model

Description

Introducing the FAN49100AUC330X from ON Semiconductor

The FAN49100AUC330X is a cutting-edge, highly efficient, synchronous boost converter from ON Semiconductor, a leading figure in the domain of energy-efficient innovations. This component is meticulously designed to deliver a stable and reliable performance for a wide range of applications, including but not limited to portable electronics, IoT devices, and energy harvesting systems.

Key Features and Benefits

  • High Efficiency: The FAN49100AUC330X boasts an exceptional efficiency rating, which minimizes energy loss during operation and extends battery life in portable applications.
  • Adjustable Output Voltage: With its flexible design, this converter allows for an adjustable output voltage, making it adaptable to the needs of various electronic configurations and ensuring compatibility with a broad spectrum of devices.
  • Compact Footprint: The small form factor of this component is ideal for space-constrained applications, providing a power solution that does not compromise on performance while maintaining a minimal footprint.
  • Integrated Features: This device includes integrated features such as over-temperature protection and under-voltage lockout, ensuring safe operation and protection for both the converter and the end device.
  • Low Quiescent Current: The FAN49100AUC330X is designed to draw a very low quiescent current, which is crucial for battery-powered devices where energy conservation is paramount.

Applications

The versatile nature of the FAN49100AUC330X makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Portable and wearable technology, where power efficiency and space are at a premium.
  • IoT devices that require consistent power delivery for reliable connectivity and performance.
  • Energy harvesting systems, where it can effectively manage and boost the harvested energy for storage or immediate use.

ON Semiconductor's FAN49100AUC330X is an excellent choice for designers looking for a power management solution that offers both versatility and efficiency without compromising on space or performance. Its robust feature set ensures that it can meet the stringent requirements of modern electronic devices, providing a reliable power source for your next project or product.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8330 $58.3100
170+ $0.6835 $116.1950
265+ $0.6622 $175.4830
365+ $0.6408 $233.8920
470+ $0.6195 $291.1650
625+ $0.5553 $347.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,381 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess