EN
  • EN
  • DE

FAN53526UC288X

Part No FAN53526UC288X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG STEP-DOWN SYNC / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Series TinyBuck®
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 1.39375V
Current - Output 3A
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 15-UFBGA, WLCSP
Supplier Device Package 15-WLCSP (2.02x1.31)
Base Product Number FAN53526
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 871490-FAN53526UC288X
Ultra Librarian 3D Model Ultra Librarian FAN53526UC288X CAD Model

Description

Introducing the FAN53526UC288X from ON Semiconductor

The FAN53526UC288X is a cutting-edge power management integrated circuit (PMIC) designed by ON Semiconductor, a leader in energy-efficient innovations. This compact, high-performance solution is ideal for a wide range of applications, including portable devices, networking equipment, and embedded systems. Its main function is to provide a highly efficient, scalable voltage supply, ensuring that your devices operate smoothly and reliably.

Key Features

  • High Efficiency: The FAN53526UC288X boasts an impressive efficiency rate, which minimizes power loss and helps extend the battery life of portable devices.
  • Adjustable Output Voltage: It offers a flexible voltage output range, which can be precisely adjusted to meet the needs of various applications and ensure optimal performance.
  • Small Footprint: Designed with space constraints in mind, this PMIC comes in a compact package, making it an ideal choice for portable and space-limited applications.
  • Integrated Features: It includes features such as soft-start, voltage scaling, and thermal shutdown, which contribute to the device's overall reliability and performance.
  • Easy Integration: The FAN53526UC288X is designed for easy integration into system designs, ensuring a straightforward design process and faster time-to-market.

Applications

The versatility of the FAN53526UC288X makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Wireless and Networking Devices
  • Portable Media Players
  • GPS Devices
  • Embedded Systems

Technical Specifications

The FAN53526UC288X operates over a wide input voltage range and provides a high level of output voltage accuracy. Its technical specifications include:

  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage Range: Adjustable to meet application requirements
  • Package: Compact, lead-free package for reduced environmental impact
  • Protection: Built-in over-current, over-temperature, and under-voltage lockout protections

ON Semiconductor's FAN53526UC288X is a testament to the company's commitment to providing innovative, high-quality power management solutions. Its combination of efficiency, flexibility, and compact design makes it an excellent choice for powering the next generation of electronic devices.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2137 $50.2195
575+ $0.1754 $100.8550
885+ $0.1699 $150.3615
1,220+ $0.1644 $200.5680
1,575+ $0.1589 $250.2675
2,110+ $0.1425 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,401 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess