EN
  • EN
  • DE

FAN53528DUC40X

Part No FAN53528DUC40X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 3A 15WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Buck Switching Regulator IC Positive Programmable 0.35V 1 Output 3A 15-UFBGA, WLCSP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 15-UFBGA, WLCSP
Case / Package 15-WLCSP (2.02x1.31)
Family Name FAN53528
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN53528DUC40XTR, FAN53528DUC40XCT, FAN53528DUC40XDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918902-FAN53528DUC40X
Ultra Librarian 3D Model Ultra Librarian FAN53528DUC40X CAD Model

Description

ON Semiconductor FAN53528DUC40X Voltage Regulator

The FAN53528DUC40X is a highly efficient, compact, and versatile voltage regulator from ON Semiconductor, designed to deliver a precise power supply for a wide range of applications. With its advanced features and robust design, it is particularly suitable for portable and space-constrained devices where energy efficiency and power integrity are critical.

Key Features

  • High Efficiency: The device boasts an impressive efficiency level, which helps to minimize power loss during operation and extends the battery life of portable devices.
  • Adjustable Output Voltage: It offers an adjustable output voltage range, providing design flexibility and making it suitable for powering various ICs and systems with different voltage requirements.
  • Small Footprint: The FAN53528DUC40X comes in a compact package, allowing for efficient use of PCB space and making it an excellent choice for space-constrained applications.
  • Integrated Features: It includes integrated features such as soft-start, voltage scaling, and power-good indicators, which contribute to system stability and reliability.

Applications

This voltage regulator is ideal for a range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless LAN and Networking Devices
  • Digital Cameras and Video Cameras
  • Other Portable and Battery-Powered Devices

Technical Specifications

The FAN53528DUC40X operates with an input voltage range of 2.7V to 5.5V, making it compatible with most standard power sources. Its output voltage can be precisely adjusted via an external resistor divider or through I2C programming, providing excellent flexibility for different design requirements. The regulator also features a fast transient response, ensuring stable operation even under dynamic load conditions.

With ON Semiconductor's commitment to quality and performance, the FAN53528DUC40X represents a reliable and efficient solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess