EN
  • EN
  • DE

OPA2317IDGKT

Part No OPA2317IDGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 300KHZ RRO 8VSSOP / Op Amp Dual Precision Amplifier R-R I/O ±2.75V/5.5V 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.15 V/μs
GBP - Gain Bandwidth Product 300kHz
Current - Input Bias 275pA
Voltage - Input Offset 20μV
Operating Supply Current 21μA
Output Current per Channel 5mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 790979-OPA2317IDGKT
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2317
Introduction Date June 29, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA2317IDGKT CAD Model

Description

Product Overview: Texas Instruments OPA2317IDGKT

The OPA2317IDGKT from Texas Instruments is a high-precision, low-power operational amplifier that is designed to meet the stringent requirements of modern electronic applications. Ideal for battery-powered applications and portable devices, this op-amp offers a perfect blend of low quiescent current and excellent DC precision, ensuring efficient power usage without compromising on performance.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range from 1.8V to 5.5V, allowing it to be used in various systems without the need for additional power regulation.
  • Low Quiescent Current: With a quiescent current of just 17μA (typical), the OPA2317IDGKT is optimized for energy-saving in portable and battery-powered applications, helping to extend the life of your product.
  • High Precision: It boasts a low offset voltage of 150μV (max) and a low drift of 0.5μV/°C, ensuring accurate signal amplification and stability over a wide temperature range.
  • Rail-to-Rail Output: The rail-to-rail output stage enables the amplifier to drive loads to the power supply rails, maximizing the dynamic range in low voltage applications.
  • EMI Filtered Inputs: Electromagnetic interference (EMI) filtered inputs reduce the susceptibility to high-frequency interference, thus improving the performance in noisy environments.

Applications

The OPA2317IDGKT is versatile and can be used in a wide array of applications such as:

  • Portable and battery-powered instruments
  • Sensor signal conditioning
  • Medical devices such as ECG and blood pressure monitors
  • Consumer electronics
  • Analog input/output modules for data acquisition systems

Package and Quality

Encased in an ultra-small X2QFN-8 package, the OPA2317IDGKT is not only space-efficient but also ensures a minimal footprint on the PCB. Texas Instruments' commitment to quality means that this product is manufactured to the highest standards, ensuring reliability and performance consistency.

Whether you're designing a precision sensor interface or looking for a reliable op-amp for your next low-power project, the OPA2317IDGKT offers the perfect mix of efficiency, precision, and versatility to meet your needs.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4114 $50.6394
51+ $1.9786 $100.9086
79+ $1.9167 $151.4193
108+ $1.8549 $200.3292
140+ $1.7931 $251.0340
187+ $1.6076 $300.6212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess