The FAN53541UCX is a high-efficiency, synchronous step-down DC-DC regulator series designed by ON Semiconductor to deliver a constant, accurate voltage supply for low-voltage applications. This compact and robust component is ideal for portable and space-constrained electronics, providing a versatile power solution that meets the demands of modern devices.
Key Features:
- High Efficiency: With its synchronous rectification design, the FAN53541UCX achieves high efficiency at various load conditions, making it suitable for battery-powered devices where energy conservation is critical.
- Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, allowing for a wide range of applications and the flexibility to be used in different circuit designs.
- Small Footprint: The device comes in a compact, space-saving 16-bump, 2.075mm x 1.675mm WLCSP (Wafer Level Chip Scale Package) that minimizes the impact on overall design size.
- Integrated MOSFETs: Includes high-side and low-side MOSFETs that reduce external component count and simplify the power supply design.
- Peak Current Mode Control: This feature provides fast transient response and cycle-by-cycle current limit for improved performance and protection.
- Power Save Mode: At light loads, the regulator operates in Power Save Mode to maintain high efficiency and reduce power consumption.
Applications:
The FAN53541UCX is suitable for a wide range of applications, particularly where high efficiency and compact design are required. This includes:
- Smartphones and Tablets
- Wireless and Networking Devices
- Portable Media Players
- Wearable Technology
- GPS Devices
Technical Specifications:
| Parameter |
Specification |
| Input Voltage Range |
2.3V to 5.5V |
| Output Voltage Range |
0.6V to VIN |
| Output Current |
Up to 3A |
| Package |
16-bump WLCSP |
For detailed information, datasheets, and support, visit ON Semiconductor's official website or contact their customer service for assistance in integrating the FAN53541UCX into your next project.