EN
  • EN
  • DE

FAN53555UC24X

Part No FAN53555UC24X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 4A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 4A 20-UFBGA, WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Series TinyBuck®
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.603V
Voltage - Output (Max) 1.42V
Current - Output 4A
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-UFBGA, WLCSP
Supplier Device Package 20-WLCSP (1.96x1.56)
Base Product Number FAN53555
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 871495-FAN53555UC24X
Ultra Librarian 3D Model Ultra Librarian FAN53555UC24X CAD Model

Description

ON Semiconductor FAN53555UC24X: Compact, High-Efficiency Buck Regulator

The FAN53555UC24X from ON Semiconductor is a sophisticated power management integrated circuit designed to meet the demands of modern, compact electronic devices. This tiny, yet powerful, buck regulator is part of ON Semiconductor's portfolio of energy-efficient power solutions, tailored to provide stable and reliable power delivery in a variety of applications.

Key Features

  • High Efficiency: The FAN53555UC24X is engineered to operate with high efficiency across a wide range of load conditions, which is crucial for extending battery life in portable devices.
  • Compact Size: With its small form factor, this buck regulator is an ideal choice for space-constrained applications, enabling designers to minimize the footprint of power supply circuits without compromising performance.
  • Adjustable Output Voltage: The device offers an adjustable output voltage range, making it versatile for different applications that require various voltage levels.
  • Integrated Features: It includes integrated features such as soft-start, over-current protection, and thermal shutdown, contributing to the overall system reliability and safety.

Performance Specifications

  • Input Voltage Range: The FAN53555UC24X operates over a wide input voltage range, accommodating various power sources and ensuring consistent operation through voltage fluctuations.
  • Output Current Capability: This regulator can deliver up to 3.5 A of continuous output current, making it suitable for high-power applications.
  • High-Frequency Operation: The device's high switching frequency allows for the use of small external components, reducing the overall solution size and cost.

Applications

The versatility of the FAN53555UC24X buck regulator makes it an excellent choice for powering CPUs, GPUs, and other ICs in consumer electronics like smartphones, tablets, and netbooks. Its high efficiency and compact design also make it suitable for portable medical devices, wireless networking equipment, and other battery-operated applications where power efficiency and space are critical considerations.

In summary, the FAN53555UC24X from ON Semiconductor offers a high-performance, space-saving solution for modern electronic devices requiring efficient power management. Its robust feature set and flexibility make it an essential component for designers looking to optimize their power supply designs.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess