EN
  • EN
  • DE

FAN53601UC182X

Part No FAN53601UC182X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.82V 600MA 6WLCSP / 6 MHz 600 mA / 1 A Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.3V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.82V
Current - Output 600mA
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-UFBGA, WLCSP
Supplier Device Package 6-WLCSP (1.23x0.88)
Part Number Series FAN53601
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801210-FAN53601UC182X
Ultra Librarian 3D Model Ultra Librarian FAN53601UC182X CAD Model

Description

Introducing the FAN53601UC182X from ON Semiconductor

The FAN53601UC182X, crafted by the renowned ON Semiconductor, is a highly efficient, synchronous buck regulator that stands out in the realm of power management solutions. This compact and innovative component is designed to meet the rigorous demands of modern portable applications, delivering a fixed output voltage with remarkable precision.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.82V, which is ideal for low-voltage operations in a variety of electronic applications.
  • High Efficiency: Thanks to its synchronous rectification and advanced design, the FAN53601UC182X achieves high efficiency, which is crucial for extending battery life in portable devices.
  • Compact Size: The tiny 1.6mm x 2.0mm Wafer-Level Chip Scale Package (WLCSP) makes it perfect for space-constrained applications, ensuring a minimal footprint on the PCB.
  • Adjustable Switching Frequency: The regulator operates at an adjustable switching frequency that can be optimized for either efficiency or component size.
  • Power Save Mode: At light loads, the FAN53601UC182X automatically transitions to a low-power mode, reducing quiescent current and maintaining high efficiency over the entire load range.

Applications

The FAN53601UC182X is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless LAN and Networking Devices
  • Portable Media Players
  • Digital Cameras
  • Other Portable Battery-Powered Devices

Performance and Protection

ON Semiconductor has equipped the FAN53601UC182X with several features to ensure reliable performance under various conditions. These include over-temperature protection and under-voltage lockout, which safeguard the device and the application it powers. Additionally, the regulator's excellent transient response helps to maintain a stable output voltage despite fluctuations in load, making it an ideal choice for powering sensitive electronic components.

In conclusion, the FAN53601UC182X from ON Semiconductor represents a blend of performance, efficiency, and compact design, making it an excellent choice for designers looking to enhance their power management systems in portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5150 $53.0250
85+ $1.2431 $105.6635
125+ $1.2043 $150.5375
175+ $1.1654 $203.9450
225+ $1.1266 $253.4850
300+ $1.0100 $303.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess