EN
  • EN
  • DE

FAN54120MP420X

Part No FAN54120MP420X
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Voltage, Short Circuit
Charge Current - Max 500mA
Battery Pack Voltage 2.5V ~ 4.5V
Voltage - Supply (Max) 6V
Interface USB
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number FAN54120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1372083-FAN54120MP420X
Ultra Librarian 3D Model Ultra Librarian FAN54120MP420X CAD Model

Description

The FAN54120MP420X from ON Semiconductor is a high-performance, integrated power management IC (PMIC) designed to meet the rigorous power requirements of today's advanced portable electronic devices. This compact and efficient solution is ideal for applications such as smartphones, tablets, and other handheld devices where space is at a premium and power efficiency is crucial.

Key Features:

  • High Efficiency: The FAN54120MP420X boasts a high-efficiency rating, which ensures minimal power loss during operation and extends the battery life of the end product.
  • Integrated Design: This PMIC integrates multiple power management functions into a single chip, reducing the number of external components required and simplifying the design process.
  • Multiple Output Channels: It offers several output channels with configurable voltages, enabling it to power various subsystems within the device.
  • Programmable Current Limits: The current limits for each output channel can be programmed according to the specific needs of the application, providing flexibility and protection for the powered components.
  • Thermal Protection: Built-in thermal protection mechanisms prevent overheating, ensuring the IC operates within safe temperature ranges.

Technical Specifications:

  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage Range: 0.6V to 3.3V
  • Maximum Output Current: Varies per channel
  • Operating Temperature Range: -40°C to +85°C
  • Package: Compact 20-bump, 2.15mm x 1.735mm WLCSP

The FAN54120MP420X is equipped with an I2C interface for programming and control, allowing designers to customize its operation for the specific needs of their application. Its small footprint and advanced features make it an excellent choice for designers looking to optimize power management in their next-generation portable devices.

ON Semiconductor's commitment to quality and reliability is evident in the FAN54120MP420X, making it a trusted choice for engineers and product designers seeking high-performance power management solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess