EN
  • EN
  • DE

FAN5903BUCX

Part No FAN5903BUCX
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV 3G RF 1OUT 9WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Applications Converter, 3G, 3.5G, 4G RF Power Amplifier
Parts Input Voltage (V) 2.7V ~ 5.5V
Voltage - Output 0.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 9-UFBGA, WLCSP
Supplier Device Package 9-WLCSP (1.34x1.29)
Family Part Number FAN5903
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714225-FAN5903BUCX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAN5903BUCX CAD Model

Description

ON Semiconductor FAN5903BUCX: Compact, High-Efficiency Synchronous Boost Converter

The FAN5903BUCX from ON Semiconductor is an advanced synchronous boost converter that is designed to deliver a high level of efficiency and performance in a compact package. This device is ideal for portable applications where space is at a premium and power efficiency is crucial. The FAN5903BUCX is perfect for battery-powered devices such as smartphones, tablets, and other handheld electronics that require a stable power supply to extend battery life and enhance user experience.

This synchronous boost converter is capable of stepping up low input voltages from single-cell lithium-ion or lithium-polymer batteries to a higher, regulated output voltage. It operates over a wide input voltage range from 2.5V to 5.5V, making it versatile for various applications and battery chemistries. The FAN5903BUCX provides a fixed output voltage, which is factory-programmed and can be set to meet the specific requirements of the target application.

One of the key features of the FAN5903BUCX is its high efficiency, which is achieved through the use of synchronous rectification. This technique reduces power losses by replacing the traditional diode with a low-resistance MOSFET, thereby minimizing the voltage drop and heat generation during operation. The device also incorporates a 2MHz switching frequency, which allows for the use of small, low-profile inductors and capacitors, further saving on board space and component costs.

The FAN5903BUCX includes various safety and protection features to ensure reliable operation under different conditions. These include over-temperature protection, over-voltage protection, under-voltage lockout, and short-circuit protection. Additionally, the device offers a true load disconnect feature that isolates the load from the battery when disabled, preventing battery drain when the device is not in use.

With its small 2mm x 2mm, 12-bump WLCSP (Wafer Level Chip Scale Package), the FAN5903BUCX is designed for space-constrained applications. This package not only reduces the footprint but also aids in thermal management, ensuring the device operates within its specified temperature range.

In summary, the FAN5903BUCX from ON Semiconductor is a high-efficiency, space-saving synchronous boost converter that is engineered to meet the rigorous demands of today's portable electronics. Its high level of integration, combined with advanced protection features, makes it an excellent choice for designers looking to improve power performance in their next-generation devices.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess