EN
  • EN
  • DE

FAN6754MRMYF116

Part No FAN6754MRMYF116
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH / Converter Offline Topology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Bulk
Product Status Active
Base Product Number FAN6754
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 856944-FAN6754MRMYF116
Ultra Librarian 3D Model Ultra Librarian FAN6754MRMYF116 CAD Model

Description

ON Semiconductor FAN6754MRMYF116: Highly Integrated Green-Mode PWM Controller

The ON Semiconductor FAN6754MRMYF116 is a sophisticated PWM (Pulse Width Modulation) controller designed to deliver high efficiency and performance for switch-mode power supplies. This compact, integrated circuit is part of ON Semiconductor's well-regarded portfolio of energy-efficient power management devices. It is specifically tailored for AC/DC conversion in a wide range of applications, including battery chargers, adapters, set-top boxes, and other auxiliary power supplies.

One of the standout features of the FAN6754MRMYF116 is its proprietary green-mode function, which helps to significantly reduce power consumption under light-load conditions. When the load decreases, the controller automatically enters green-mode, reducing the switching frequency and minimizing standby power consumption to meet stringent energy-saving standards.

Key Features:

  • Highly Integrated Design: The FAN6754MRMYF116 integrates a number of features to minimize external component count, including a high-voltage startup circuit and a built-in soft-start function. This not only simplifies the design but also helps reduce overall system cost.
  • Advanced Burst-Mode Operation: Its burst-mode operation ensures high efficiency at light loads, which is critical for meeting energy regulatory requirements and reducing power usage.
  • Frequency Modulation for EMI Reduction: The device employs frequency modulation to spread the EMI (Electromagnetic Interference) and reduce EMI filter requirements, a crucial aspect for maintaining signal integrity in sensitive electronic equipment.
  • Protection Features: Comprehensive protection features are built into the FAN6754MRMYF116, including over-voltage protection, over-current protection, and thermal shutdown. These features enhance the safety and reliability of the end application.

This PWM controller is also designed with a fixed-frequency operation to optimize performance for specific applications. The FAN6754MRMYF116 supports a wide operating voltage range and is compatible with high-voltage processes, making it a versatile choice for various power supply designs.

Overall, the FAN6754MRMYF116 from ON Semiconductor is an excellent choice for designers looking to create efficient, reliable, and cost-effective power solutions. Its green-mode operation, integrated features, and robust protection mechanisms make it a highly competitive component in the power management market.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,061 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess