The Ricoh R5323N001B is a voltage detector IC utilized for system reset and power management purposes. It monitors the input voltage and generates a reset signal when the voltage falls below a preset threshold. This function is essential for preventing errors in microprocessors and other electronic circuits that can arise from voltage instability or power loss.
Applications
- Microprocessor reset circuits
- Power monitoring systems
- Battery-operated equipment
- Embedded control systems
- Automotive applications
Features
- Accurate voltage detection
- Low quiescent current
- Compact package
- Built-in hysteresis
- Open-drain output
Benefits
- Ensures system reliability by preventing malfunctions due to voltage variations
- Extends battery life in portable devices thanks to its low power consumption
- Facilitates miniaturization of designs with its small form factor
- Avoids false resets through integrated hysteresis
- Provides flexibility in circuit design with its open-drain output configuration
Additional Details
The R5323N001B features a detection voltage of 0.1V. The open-drain output enables adaptable voltage level adaptation using external pull-up resistors. The integrated hysteresis eliminates oscillations and ensures consistent reset signaling. Its low supply current makes it ideal for use in energy-conscious applications. This voltage detector IC plays a key role in guaranteeing the consistent performance of various electronic devices by delivering a reliable reset function when voltage irregularities occur.