EN
  • EN
  • DE

LT1962EMS8-3#TRPBF

Part No LT1962EMS8-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 300MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LT1962
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878534-LT1962EMS8-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1962EMS8-3#TRPBF CAD Model

Description

Product Overview: LT1962EMS8-3#TRPBF

The LT1962EMS8-3#TRPBF is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to provide precision voltage regulation with a minimal voltage drop. This component is part of the LT1962 series, which is known for its low noise, high output accuracy, and the ability to maintain a consistent performance over a wide range of input voltages and output currents.

Key Features

  • Low Dropout Voltage: The LT1962EMS8-3#TRPBF boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered applications.
  • High Output Accuracy: This regulator provides a high accuracy output voltage, which is critical for sensitive electronics that require a stable power supply.
  • Low Noise: With its low noise output, the LT1962EMS8-3#TRPBF is suitable for noise-sensitive applications such as precision instrumentation and audio equipment.
  • Stable with Low ESR Output Capacitors: The device is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, providing improved performance and reliability.
  • Adjustable Output from 1.22V to 20V: The output voltage is adjustable, offering a versatile solution for various applications by using a pair of external resistors.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating.
  • Current and Thermal Limiting: Built-in current and thermal limiting features protect the device and the load from fault conditions.

Applications

  • Portable Electronics
  • Battery-Powered Equipment
  • Reference Voltage Sources
  • Instrumentation
  • Audio Equipment

The LT1962EMS8-3#TRPBF is available in an MSOP-8 package, which is compact and suitable for space-constrained applications. The part number suffix 'TRPBF' indicates that the product is provided in tape and reel packaging, which is optimized for automated manufacturing processes. With its combination of features, the LT1962EMS8-3#TRPBF from Analog Devices Inc. offers a reliable and efficient solution for a wide range of power regulation needs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5047 $52.5329
17+ $6.1577 $104.6809
26+ $5.9653 $155.0978
35+ $5.7729 $202.0515
45+ $5.5804 $251.1180
60+ $5.0032 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,999 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess