EN
  • EN
  • DE

FAN6757MRMX

Part No FAN6757MRMX
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series mWSaver™
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 17 V
Voltage - Supply (Vcc/Vdd) 11V ~ 30V
Duty Cycle 82.5%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number FAN6757
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590693-FAN6757MRMX
Ultra Librarian 3D Model Ultra Librarian FAN6757MRMX CAD Model

Description

The FAN6757MRMX from ON Semiconductor is an advanced PWM controller specially designed for high-performance offline Switch-Mode Power Supplies (SMPS). It integrates a variety of features that enhance the power supply efficiency and reliability, making it an ideal choice for applications such as LCD monitors, LED TVs, and other low-power electrical devices that require energy-saving capabilities.

Key Features:

  • Green-Mode Function: The FAN6757MRMX incorporates an innovative green-mode function that helps in reducing standby power consumption. This feature ensures that the PWM controller enters green-mode operation at low load conditions, thereby minimizing power loss and saving energy.
  • Internal High-Voltage Startup: This device includes an internal high-voltage startup circuit that allows the power supply to start up efficiently without the need for external components, simplifying the design and reducing overall costs.
  • Frequency Modulation for EMI Reduction: To mitigate electromagnetic interference (EMI), the FAN6757MRMX has a built-in frequency modulation feature. This helps in spreading the EMI spectrum and allows the power supply to meet international EMI standards.
  • Built-in Soft-Start: With an integrated soft-start function, the device ensures a gradual increase in the output voltage, which helps in preventing stress on the power supply components during startup.
  • Protection Features: The FAN6757MRMX is equipped with multiple protection mechanisms, including over-voltage protection (OVP), over-current protection (OCP), and brown-in/out protection, enhancing the safety and durability of the power supply.

Applications:

Due to its high efficiency and energy-saving features, the FAN6757MRMX is suitable for a wide range of power supply applications, including:

  • Switch-Mode Power Supplies (SMPS) for LCD Monitors
  • LED TV Power Supplies
  • Adapters for Notebooks
  • Open-Frame Power Supplies

The FAN6757MRMX is available in a small footprint SOP-8 package, making it a compact solution for space-constrained applications. With its advanced integration and features focused on performance and energy efficiency, ON Semiconductor's FAN6757MRMX PWM controller is a leading choice for designers looking to develop next-generation power supplies.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7725 $57.9375
185+ $0.6339 $117.2715
285+ $0.6142 $175.0470
390+ $0.5943 $231.7770
505+ $0.5745 $290.1225
675+ $0.5151 $347.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess