EN
  • EN
  • DE

FAN7311BMX

Part No FAN7311BMX
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC INVERTER DRIVE LCD 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Applications LCD TV/Monitor
Voltage - Supply 5V ~ 25.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number FAN7311
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590715-FAN7311BMX
Ultra Librarian 3D Model Ultra Librarian FAN7311BMX CAD Model

Description

ON Semiconductor FAN7311BMX LCD Backlight Inverter Drive IC

The FAN7311BMX from ON Semiconductor is a highly integrated and efficient solution designed for driving the cold cathode fluorescent lamps (CCFL) that provide backlighting to LCD panels. It is a versatile and robust component that is commonly utilized in a variety of applications, ranging from TV monitors to notebook displays, where reliable and consistent backlighting is essential.

This sophisticated inverter drive IC integrates a full-bridge driver that operates at a high frequency, which ensures a smooth and flicker-free visual experience. The FAN7311BMX is designed to drive multiple lamps with its built-in open lamp protection, ensuring that your display maintains uniform brightness even in the event of lamp failure.

Key features of the FAN7311BMX include:

  • High efficiency and low electromagnetic interference (EMI) due to its soft-switching full-bridge topology.
  • Integrated high-voltage level-shift circuitry that simplifies the design and reduces external component count.
  • Adjustable operating frequency and dimming control, enabling designers to optimize the performance of the backlight unit for specific applications.
  • Built-in protection features such as open lamp regulation, over-voltage, and under-voltage lockout, which contribute to the longevity and safety of the backlight system.
  • Ability to automatically restart after any fault condition, ensuring minimal interruption to display operation.

The FAN7311BMX is available in a compact 20-pin SOIC package, making it a space-saving solution for slim and modern LCD panel designs. Its high level of integration and ease of use make it a popular choice for engineers looking to create efficient and reliable backlighting solutions.

Whether you are designing a new LCD display or seeking to improve an existing one, the ON Semiconductor FAN7311BMX provides a sophisticated, flexible, and durable inverter drive solution that will enhance the visual performance and user experience of your product.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess