EN
  • EN
  • DE

ADS804E/1KG4

Part No ADS804E/1KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit, 10 MSPS ADC Int/Ext Ref., flexible I/P between 2 and 5Vpp, Out of Range Indicator, pin comp. 28-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Conversion Rate 10 Msps
Integral Nonlinearity (INL) 2 LSB
Interface Parallel
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Power Dissipation 200 mW
Max Supply Voltage (DC) 5.3 V
Min Operating Temperature -40 °C
Min Supply Voltage (DC) 4.7 V
Nominal Supply Current 36 mA
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of Inputs 1
Number of Pins 28
Operating Supply Voltage 5.25 V
Polarity Unipolar
Power Consumption 180 mW
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 10 Msps
Signal to Noise Ratio (SNR) 69 dB
Spurious-free dynamic range (SFDR) 80 dB
Win Source Part Number 1155992-ADS804E/1KG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS804E/1KG4 CAD Model

Description

The ADS804E/1KG4 is a high-performance, 12-bit, 10MSPS analog-to-digital converter (ADC) designed by Texas Instruments. This precision data converter is tailored for applications that demand fast data acquisition and exceptional accuracy, making it an ideal choice for medical imaging, test and measurement equipment, communication systems, and digital signal processing.

Key Features

  • Resolution: 12-bit accuracy provides fine detail in signal conversion, ensuring high fidelity in the digital representation of the analog input.
  • Sampling Rate: A rapid sampling rate of 10 Mega-samples per second (MSPS) allows for real-time data acquisition, suitable for high-speed signal processing.
  • Input Range: The ADS804E/1KG4 features a flexible input range that can be adjusted to fit various signal amplitudes, enhancing its adaptability to different scenarios.
  • Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power consumption, making it suitable for portable and battery-powered applications.
  • Digital Interface: The device includes a parallel digital interface, which facilitates easy integration with microprocessors and digital signal processors.
  • Package: The ADS804E/1KG4 is available in a space-saving package, ensuring a compact footprint for space-constrained applications.

Applications

The versatility of the ADS804E/1KG4 extends to a wide range of applications. Its high-speed data acquisition capability is perfect for:

  • Medical imaging devices, such as MRI and CT scanners, where precision and speed are crucial.
  • Test and measurement instruments that require accurate and fast data logging.
  • Communication systems, including software-defined radios and base stations, where high-speed signal processing is needed.
  • Digital signal processing tasks that demand real-time operation and high-resolution data conversion.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the ADS804E/1KG4 is no exception. This product is manufactured to meet the highest industry standards, ensuring long-term performance and stability in your critical applications.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess