EN
  • EN
  • DE

BSP315PH6327

Part No BSP315PH6327
Manufacturer Infineon Technologies
Catalog TRANSISTORS
Description MOSFETs P-Ch -60V -1.17A SOT-223-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-223-4
Transistor Polarity P-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 60 V
Id - Continuous Drain Current 1.17 A
Rds On - Drain-Source Resistance 800 mOhms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 1.5 V
Qg - Gate Charge 5.2 nC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 1.8 W
Channel Mode Enhancement
Qualification AEC-Q101
Series BSP315
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Configuration Single
Height 1.6 mm
Length 6.5 mm
Transistor Type 1 P-Channel
Width 3.5 mm
Brand Infineon Technologies
Forward Transconductance - Min 700 mS
Fall Time 19 ns
Product Type MOSFETs
Rise Time 9 ns
Standard Pack Qty 1000
Subcategory Transistors
Typical Turn-Off Delay Time 32 ns
Typical Turn-On Delay Time 24 ns
Ultra Librarian 3D Model Ultra Librarian BSP315PH6327 CAD Model

You May Also Be Interested in

NXP / Nexperia
RF Bipolar Transistors NPN 15V 5GHZ
Lowest to $0.7819
IXYS
MOSFETs TO263 1KV .8A N-CH
Need more? Email Us
Nexperia USA Inc.
MOSFETs 50 V, 180 mA P-channel Trench MOSFET
Lowest to $0.1188
NXP / Nexperia
JFETs JFET P-CH 30V 0.8mA
Lowest to $0.4692
Diodes Incorporated
MOSFETs MOSFET BVDSS: 61V-100V PowerDI3333-8 T&R 2K
Lowest to $0.8116
Nexperia USA Inc.
MOSFETs TAPE-7 MOSFET
Lowest to $6.3556
Nexperia USA Inc.
MOSFETs 60 V, 320 mA dual N-channel Trench MOSFET
Lowest to $1.0611
Nexperia USA Inc.
MOSFETs N-channel vertical D-MOS logic level FET
Lowest to $0.4752
NXP / Nexperia
RF Bipolar Transistors PNP 25MA 15V 5GHZ
Lowest to $17.5940

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2712 $50.1720
395+ $0.2541 $100.3695
615+ $0.2455 $150.9825
880+ $0.2283 $200.9040
1,140+ $0.2198 $250.5720
1,425+ $0.2112 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,001 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess