EN
  • EN
  • DE

FC153

Part No FC153
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 262898-FC153
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FC153 CAD Model

Description

ON Semiconductor's FC153: A Robust N-Channel Power MOSFET

The FC153 from ON Semiconductor is a high-performance N-Channel Power MOSFET designed to cater to a wide range of power management applications. This device is engineered to deliver exceptional efficiency, reliability, and thermal performance, making it an ideal choice for designers looking to optimize their power circuitry.

Constructed with advanced silicon technology, the FC153 boasts a low on-resistance (RDS(on)) which translates to reduced conduction losses. This feature is particularly beneficial in applications where high current handling and efficiency are paramount. The MOSFET's low threshold voltage ensures that it can be easily driven by low-voltage logic signals, broadening its compatibility with various control circuits and microcontrollers.

The FC153 comes in a compact package that does not compromise on power handling capabilities. Its surface-mount design facilitates easy integration into PCBs, saving valuable board space while providing robust power handling. The package is engineered for optimal heat dissipation, ensuring that the device operates within its thermal limits even under high load conditions.

ON Semiconductor has equipped the FC153 with built-in protection features such as thermal shutdown and current limiting to safeguard the device and the system it is part of from potential damage due to overheating or overcurrent conditions. These features contribute to the long-term reliability and stability of the MOSFET, making it a trustworthy component for critical applications.

Applications that can benefit from the FC153 include DC-DC converters, power supply units, motor control circuits, and any system requiring efficient power switching. Its versatility and performance make it a go-to choice for engineers and designers in the consumer electronics, automotive, telecommunications, and industrial sectors.

With ON Semiconductor's commitment to quality and performance, the FC153 N-Channel Power MOSFET is a component that offers both innovation and peace of mind, ensuring that your electronic designs perform at their best while maintaining energy efficiency and thermal integrity.

You May Also Be Interested in

Shindengen
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
Sanken
Lowest to $1.1435
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0021 $72.0063
6+ $19.6939 $118.1634
10+ $19.0794 $190.7940
13+ $18.4638 $240.0294
17+ $17.8482 $303.4194
22+ $16.0014 $352.0308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess