EN
  • EN
  • DE

FC903-TR

Part No FC903-TR
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 80V 100MA 6TCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 3 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) (per Diode) 100mA
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 500nA @ 80V
Operating Temperature - Junction 125°C (Max)
Mounting SMD (SMT)
Case / Package 6-TCP
Win Source Part Number 066888-FC903-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FC903-TR CAD Model

Description

ON Semiconductor FC903-TR: A Robust Solution for Power Management

The ON Semiconductor FC903-TR is a cutting-edge electronic component designed to cater to the demanding requirements of modern power management systems. This versatile product is engineered to provide a reliable and efficient solution for a wide range of applications, including consumer electronics, automotive, industrial, and communication devices.

Key Features

  • High Efficiency: The FC903-TR is optimized for low power loss, ensuring high efficiency in power conversion and management tasks.
  • Thermal Performance: With its superior thermal characteristics, this device maintains operational stability even under high temperature environments, making it suitable for applications requiring extended operational life.
  • Compact Footprint: Its small form factor allows for integration into space-constrained designs without sacrificing performance, enabling more compact and streamlined end products.
  • Robustness: Designed to withstand harsh conditions, the FC903-TR offers excellent resistance to electrical and mechanical stress, ensuring long-term reliability.
  • Flexibility: This component is compatible with a wide range of external components, allowing designers to tailor their power management systems to specific needs.

Applications

The ON Semiconductor FC903-TR is ideally suited for a variety of applications, including:

  • Power supplies for consumer electronics such as smartphones, tablets, and laptops
  • Automotive systems, including infotainment and advanced driver-assistance systems (ADAS)
  • Industrial control systems requiring precise power regulation
  • Telecommunication equipment where power efficiency and heat dissipation are critical

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the FC903-TR is no exception. This product is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest standards of performance and durability. With the FC903-TR, designers and engineers can be confident in the consistent operation and longevity of their power management solutions.

Overall, the ON Semiconductor FC903-TR stands out as a top-tier component for any application requiring efficient and reliable power management. Its combination of efficiency, thermal performance, compact size, robustness, and flexibility makes it an excellent choice for a multitude of electronic designs.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 60A 100V TO-220AB
Lowest to $2.4232
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,700 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess