EN
  • EN
  • DE

FCD600N65S3R0

Part No FCD600N65S3R0
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 6A DPAK  /  N-Channel 650 V 6A (Tc) 54W (Tc) Surface Mount D-PAK (TO-252)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series SuperFET® III
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 600mOhm @ 3A, 10V
Vgs(th) (Max) @ Id 4.5V @ 600µA
Gate Charge (Qg) (Max) @ Vgs 11 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 465 pF @ 400 V
Power Dissipation (Max) 54W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D-PAK (TO-252)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number FCD600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 2,500
Win Source Part Number 1209060-FCD600N65S3R0
Ultra Librarian 3D Model Ultra Librarian FCD600N65S3R0 CAD Model

Description

Introducing the FCD600N65S3R0 Silicon Carbide MOSFET from ON Semiconductor

The FCD600N65S3R0 is a state-of-the-art silicon carbide (SiC) MOSFET brought to you by ON Semiconductor, a company renowned for its innovative approach in power management and precision technology. This power MOSFET is designed to meet the efficiency and reliability demands of high-performance power systems, offering a plethora of features that make it an ideal choice for a wide range of applications.

Key Features:

  • High Blocking Voltage: With a drain-to-source voltage (V<sub>DS) of 650V, the FCD600N65S3R0 can handle high voltage applications with ease, providing robust performance for power conversion systems.
  • Low On-Resistance: The device boasts an exceptionally low on-resistance (R<sub>DS(on)) of 30 mΩ, which translates to reduced conduction losses and improved power efficiency.
  • Fast Switching Speed: Thanks to its fast intrinsic diode with low reverse recovery charge (Q<sub>rr), the FCD600N65S3R0 enables high-speed switching, which is critical for reducing switching losses and improving overall system efficiency.
  • High-Temperature Performance: The SiC MOSFET operates effectively at high temperatures, making it suitable for demanding environments and ensuring reliability under thermal stress.

Applications:

The versatile characteristics of the FCD600N65S3R0 make it an excellent choice for a variety of applications, including:

  • Electric vehicle (EV) chargers
  • Uninterruptible power supplies (UPS)
  • Solar inverters
  • Switched mode power supplies (SMPS)
  • High-frequency power converters

Reliability and Quality:

ON Semiconductor is committed to delivering products that exceed industry standards for reliability and performance. The FCD600N65S3R0 is no exception, offering enhanced durability and a longer operational lifespan, which is essential for reducing maintenance costs and ensuring continuous operation in critical power applications.

In summary, the FCD600N65S3R0 from ON Semiconductor represents a leap forward in power MOSFET technology, providing designers with a powerful tool to create more efficient, reliable, and compact power systems for the future.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2661 $50.6440
100+ $1.0389 $103.8900
150+ $1.0064 $150.9600
210+ $0.9739 $204.5190
270+ $0.9415 $254.2050
360+ $0.8441 $303.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess