EN
  • EN
  • DE

FCH040N65S3-F155

Part No FCH040N65S3-F155
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 65A TO247-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 650 V 65A (Tc) 417W (Tc) Through Hole TO-247-3
Manufacturer ON Semiconductor
Series SuperFET® III
Package Tube
Operating Temperature Range -55°C ~ 150°C
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name FCH040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FCH040N65S3_F155, FCH040N65S3_F155-ND
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918957-FCH040N65S3-F155
Ultra Librarian 3D Model Ultra Librarian FCH040N65S3-F155 CAD Model

Description

ON Semiconductor FCH040N65S3-F155: High-Performance Power MOSFET

Introducing the FCH040N65S3-F155, a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This powerful semiconductor device is designed to meet the demanding requirements of a wide range of applications, from power supplies to motor drives, offering high efficiency and reliability.

The FCH040N65S3-F155 operates at 650V, providing a robust platform for high-voltage applications. It features a low on-resistance (R<sub>DS(on)) of just 40 mΩ, which minimizes conduction losses and enhances overall system efficiency. This characteristic is especially beneficial for high-current applications, where power loss reduction is critical for performance and longevity.

With a maximum continuous drain current (I<sub>D) of 80 A at 25°C, this MOSFET can handle substantial power without compromising on performance. Its high current rating ensures that it can support even the most demanding power conversion tasks with ease. The FCH040N65S3-F155 also boasts a low total gate charge (Q<sub>g), which translates to faster switching speeds and reduced switching losses, further enhancing the efficiency of the power conversion process.

The device is housed in a TO-247 package, known for its excellent thermal properties, ensuring that the MOSFET can operate effectively even under high temperature conditions. The robust package design also contributes to the device's durability and mechanical strength, making it suitable for rugged environments.

ON Semiconductor has equipped the FCH040N65S3-F155 with advanced features such as a fast body diode, which provides improved reverse recovery performance and reduces electromagnetic interference (EMI). This is crucial for maintaining system stability and performance in applications where EMI can be a significant concern.

In summary, the FCH040N65S3-F155 from ON Semiconductor is a high-performance power MOSFET that combines low on-resistance, high current capability, and fast switching speeds. Its robust design and advanced features make it an ideal choice for designers looking to optimize their power conversion systems for efficiency, reliability, and performance.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0546 $60.2184
9+ $12.3525 $111.1725
13+ $11.9665 $155.5645
18+ $11.5805 $208.4490
23+ $11.1945 $257.4735
30+ $10.0364 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess